Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics FT240GP48APHBYC
FT240GP48APHBYC
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME GEN4 M.2 2280 SED EMBEDDED
Manufacturer:
ATP Electronics
Datasheet:
FT240GP48APHBYC Datasheet
History Price: $108.71633
In Stock: 11140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT240GP48APHBYC Specification
Specification
Part No
FT240GP48APHBYC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
6.45GB/s
Speed - Write
6.05GB/s
Voltage - Supply
-
Type
NVMe PCIe Gen 4
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
FT240GP48APHBYC PDF Datasheet
FT240GP48APHBYC Datasheet
Click and Download: FT240GP48APHBYC Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.