☰
CF7T68STKA-CBAIX
CF7T68STKA-CBAIX
Active
Description:  7.68TB I-TEMP U.2 PCIE GEN3X4 SS
Manufacturer:  ATP Electronics
History Price: $2368.1625
In Stock: 33120
CF7T68STKA-CBAIX Specification
Specification
Part No
CF7T68STKA-CBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
-
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!
Cláudia Maria
Brazil
5 stars
2026-09-17 09:55
Excellent Product, delivered super fast and quality, great seller!