☰
AF512GSMIC-OEM
AF512GSMIC-OEM
Obsolete
Description:  SSD 512GB M.2 MOD MLC SATA III
Manufacturer:  ATP Electronics
History Price: $345.535
In Stock: 45965
AF512GSMIC-OEM Specification
Specification
Part No
AF512GSMIC-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Speed - Read
-
Speed - Write
-
Voltage - Supply
SATA III
Type
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
Operating Temperature
-
Weight
-
Size / Dimension
-
AF512GSMIC-OEM Related Parts
AF512GSTHI-2BBXX
AF512GSTHI-2BBXX
ATP Electronics
SSD 512GB MSATA TLC SATA III
AF512GSTIA-2BBXX
AF512GSTIA-2BBXX
ATP Electronics
SSD 512GB M.2 MOD TLC SATA III
AF512GSTIC-2BBXX
AF512GSTIC-2BBXX
ATP Electronics
SSD 512GB M.2 MOD TLC SATA III
AF512GSTCJ-2BBXX
AF512GSTCJ-2BBXX
ATP Electronics
SSD 512GB 2.5" TLC SATA III
AF512GSMCK-OEM
AF512GSMCK-OEM
ATP Electronics
SSD 512GB 1.8" MLC SATA III
AF512SSGH-OEM
AF512SSGH-OEM
ATP Electronics
SSD 512MB EUSB SLC
AF512GSMCJ-OEM
AF512GSMCJ-OEM
ATP Electronics
SSD 512GB 2.5" MLC SATA III
AF512GSMHI-OEM
AF512GSMHI-OEM
ATP Electronics
SSD 512GB MSATA MLC SATA III
AF512GSMEL-OEM
AF512GSMEL-OEM
ATP Electronics
SSD 512GB SLIM-SATA MLC SATA III
AF512GSMIC-OEM Compare Parts
  • AF512GSMIC-OEM vs AF512GSTIC-2BBXX
  • AF512GSMIC-OEM vs AF512GSTIA-2BBXX
  • AF512GSMIC-OEM vs AF512GSTHI-2BBXX
  • AF512GSMIC-OEM vs AF512GSMEL-OEM
  • AF512GSMIC-OEM vs AF512GSMHI-OEM
  • AF512GSMIC-OEM vs AF512GSMCJ-OEM
  • AF512GSMIC-OEM vs AF512SSGH-OEM
  • AF512GSMIC-OEM vs AF512GSMCK-OEM
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend