☰
AF320GSAJA-8BBIP
AF320GSAJA-8BBIP
Active
Description:  SSD 320GB M.2 PSLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $374.636
In Stock: 39600
AF320GSAJA-8BBIP Specification
Specification
Part No
AF320GSAJA-8BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
ATP I-Temp NVMe pSLC PCIe Gen3
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
3.145GB/s
Speed - Write
2.67GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF320GSAJA-8BBIP PDF Datasheet
AF320GSAJA-8BBIP Related Parts
AF30GSSCJ-OEM
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF32GSSHI-VACXP
AF32GSSHI-VACXP
ATP Electronics
SSD 32GB MSATA SLC SATA III 3.3V
AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
ATP Electronics
SSD 320GB M.2 MODULE PSLC 3.3V
AF32GSSIA-VAAXP
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF32GSTCJ-2BAXX
AF32GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 32GB C-TEMP SSD VALUE
AF3T84STKA-HBAXP
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF320GSAJA-8BBIP Description
Product Overview: ATP Electronics AF320GSAJA-8BBIP

The ATP Electronics AF320GSAJA-8BBIP is a high-performance industrial-grade solid-state drive (SSD) designed to deliver reliable and durable storage solutions in demanding environments. It is engineered to meet the rigorous requirements of industrial applications, offering robust data integrity, high-speed performance, and extended endurance for continuous operation under harsh conditions.

This SSD leverages ATP’s advanced NAND flash technology and proprietary firmware algorithms to ensure optimal performance, error correction, and longevity. With a focus on industrial standards, the AF320GSAJA-8BBIP is ideal for embedded systems, automation, transportation, medical devices, and other sectors requiring stable and reliable solid-state storage.

Key Features and Advantages

* High Storage Capacity: Typically available in capacities ranging from 32 GB up to 1 TB, supporting diverse application needs.
* SATA III Interface: Supports a high-speed 6 Gb/s SATA III interface for seamless integration with a wide variety of industrial and embedded systems.
* Industrial Temperature Range: Operates reliably within an extended temperature range, typically -40°C to +85°C, suitable for harsh environmental conditions.
* Robust NAND Flash: Employs high-quality MLC or SLC NAND flash memory with wear leveling and bad block management to maximize endurance.
* Advanced Error Correction: Integrated ECC (Error Correction Code) technology enhances data integrity and minimizes bit errors during read/write operations.
* Power Loss Protection: Incorporates power fail management circuitry to ensure data safety in the event of sudden power interruption.
* Vibration and Shock Resistant: Designed to withstand mechanical shocks and vibrations common in industrial and transportation applications.
* Low Power Consumption: Optimized power profile for reduced energy usage during idle and active operation.
* Enhanced Security: Supports S.M.A.R.T. monitoring and optional encryption capabilities to safeguard sensitive data.
* Compact Form Factor: Typically packaged in a 2.5-inch SATA form factor with standard thickness, facilitating easy replacement or integration.
* Firmware Customization: ATP provides firmware tailored to specific industrial requirements, including customized features for extended reliability and performance.

Electrical and Technical Specifications

* Interface: SATA III 6 Gb/s backward compatible with SATA II and SATA I
* Capacities: Ranges from 32 GB to 1 TB depending on model variant
* Form Factor: 2.5-inch standard, typically 7 mm or 9.5 mm thickness
* Sequential Read Speed: Up to 550 MB/s (depending on capacity and NAND type)
* Sequential Write Speed: Up to 520 MB/s (depending on capacity and NAND type)
* Random Read IOPS: Typically up to 85,000 IOPS
* Random Write IOPS: Typically up to 75,000 IOPS
* Operating Temperature Range: -40°C to +85°C industrial grade
* Storage Temperature Range: -55°C to +95°C
* Power Consumption: Typical 1.2 W active, 0.5 W idle
* Shock Resistance: 1500 G/0.5 ms
* Vibration Resistance: 20 G, 10-2000 Hz
* MTBF: Exceeds 2 million hours
* Data Retention: Minimum 10 years at 25°C
* Wear Leveling: Dynamic and static wear leveling algorithms implemented
* ECC: Up to 72-bit BCH ECC per 1KB data
* Power Loss Protection: Integrated capacitors for data integrity during sudden power loss
* SMART Support: Yes, for health monitoring and predictive failure analysis
* Operating Voltage: +5 V ±5%

Functional Description

The AF320GSAJA-8BBIP solid-state drive combines high-speed SATA III interface with industrial-grade NAND flash to offer a storage solution tailored for continuous, reliable operation in challenging environments. Its architecture optimizes flash management and error correction to maintain data integrity over extended operational periods.

This SSD’s firmware actively manages wear leveling to distribute erase/write cycles evenly across the memory cells, thus extending device longevity. The power loss protection circuitry ensures that in the event of unexpected power failure, critical data in the cache is safely committed to the flash memory, preventing data corruption.

The device supports multiple security features including S.M.A.R.T. commands for health monitoring, allowing predictive maintenance and minimizing downtime. Mechanical robustness against shock and vibration makes it suitable for mobile industrial platforms, transportation systems, and rugged embedded applications.

Applications

* Industrial automation and control systems
* Transportation and automotive data logging
* Medical equipment requiring reliable storage
* Embedded computing platforms
* Military and aerospace systems
* Telecommunications infrastructure
* Data acquisition and monitoring devices
* Rugged portable devices

Package and Physical Characteristics

* Form Factor: 2.5-inch SATA SSD, standard mounting holes
* Dimensions: Approximately 100 mm x 70 mm x 7 mm or 9.5 mm thickness depending on model
* Weight: Typically under 70 grams
* Connector: Standard SATA power and data interface
* Durability: Enclosed in a rugged metal or plastic case designed for heat dissipation and mechanical protection
* Compliance: RoHS compliant and industrial-grade certification standards

Summary of Key Specifications

| Parameter | Specification |
| --------------------------- | ----------------------------------- |
| Interface | SATA III 6 Gb/s |
| Storage Capacity | 32 GB to 1 TB |
| Sequential Read Speed | Up to 550 MB/s |
| Sequential Write Speed | Up to 520 MB/s |
| Random Read IOPS | Up to 85,000 |
| Random Write IOPS | Up to 75,000 |
| Operating Temperature Range | -40°C to +85°C |
| Shock Resistance | 1500 G/0.5 ms |
| Vibration Resistance | 20 G, 10-2000 Hz |
| MTBF | >2 million hours |
| ECC | Up to 72-bit BCH ECC per 1KB |
| Power Consumption | 1.2 W active, 0.5 W idle |
| Power Loss Protection | Yes |
| Form Factor | 2.5-inch SATA, 7 mm or 9.5 mm thick |

Conclusion

The ATP Electronics AF320GSAJA-8BBIP solid-state drive offers a robust, high-performance storage solution tailored for industrial and embedded applications requiring reliability, data integrity, and high-speed performance under harsh conditions. Its industrial temperature range, power loss protection, advanced ECC, and rugged mechanical design make it a preferred choice for critical systems demanding long-term endurance and stable operation. This SSD delivers the necessary performance and durability to support mission-critical applications across a variety of challenging environments.
AF320GSAJA-8BBIP Compare Parts
  • AF320GSAJA-8BBIP vs AF3T84STKA-HBAXP
  • AF320GSAJA-8BBIP vs AF32GSTCJ-2BAXX
  • AF320GSAJA-8BBIP vs AF32GSTIC-2BAXX
  • AF320GSAJA-8BBIP vs AF32GSTHI-2BAXX
  • AF320GSAJA-8BBIP vs AF320GSACJ-7BBIP
  • AF320GSAJA-8BBIP vs AF32GSSCJ-VACXP
  • AF320GSAJA-8BBIP vs AF32GSSEL-VADXP
  • AF320GSAJA-8BBIP vs AF32GSSIB-OEM
  • AF320GSAJA-8BBIP vs AF32GSSIA-VAAXP
  • AF320GSAJA-8BBIP vs AF320GSAIC-7BBIP
  • AF320GSAJA-8BBIP vs AF32GSSHI-VACXP
  • AF320GSAJA-8BBIP vs AF30GSSCJ-OEM
  • AF320GSAJA-8BBIP vs AF32GSMEL-OEM
  • AF320GSAJA-8BBIP vs AF32GSAEL-OEM
  • AF320GSAJA-8BBIP vs AF32GSSHJ-OEM
  • AF320GSAJA-8BBIP vs AF32GSMHI-OEM
  • AF320GSAJA-8BBIP vs AF32GSAHI-OEM
  • AF320GSAJA-8BBIP vs AF32GSSGH-AACXP
  • AF320GSAJA-8BBIP vs AF32GSSCD-OEM
  • AF320GSAJA-8BBIP vs AF32GSMIA-OEM
  • AF320GSAJA-8BBIP vs AF32GSMGH-AAAXP
  • AF320GSAJA-8BBIP vs AF32GSACD-OEM
  • AF320GSAJA-8BBIP vs AF320GSAIC-7BCIP
  • AF320GSAJA-8BBIP vs AF320GSAIC-7BAIP
  • AF320GSAJA-8BBIP vs AF320GSACJ-7BCIP
  • AF320GSAJA-8BBIP vs AF320GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!