☰
AF128GSD4-BBDXM
AF128GSD4-BBDXM
Active
Description:  128GB C-TEMP UHS-1 CLASS 10 SDXC
Manufacturer:  ATP Electronics
History Price: $40.13594
In Stock: 15600
AF128GSD4-BBDXM Specification
Specification
Part No
AF128GSD4-BBDXM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
-
Speed
-
Technology
-
Operating Temperature
-
AF128GSD4-BBDXM Related Parts
AF128CFI-OEM
AF128CFI-OEM
ATP Electronics
MEM CARD COMPACTFLASH 128MB SLC
AF128GCE-JBAXX
AF128GCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF160GSAJB-DBBIX
AF160GSAJB-DBBIX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB I-TEM
AF160GSAJB-DBBXX
AF160GSAJB-DBBXX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB C-TEM
AF1TCE-JBAXX
AF1TCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF16GCSI-XACXP
AF16GCSI-XACXP
ATP Electronics
MEMORY CARD CFAST 16GB SLC
AF16GUD3-WAAXX
AF16GUD3-WAAXX
ATP Electronics
MEM CARD MICROSD 16GB CLS 10 MLC
AF1GUDI-ZAEXM
AF1GUDI-ZAEXM
ATP Electronics
MEMORY CARD MICROSD 1GB SLC
AF128GUD4-BBBIM
AF128GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF16GUD4A-BBBIM
AF16GUD4A-BBBIM
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 SLC
AF16GUD4A-BBBXM
AF16GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 SLC
AF128GUD4-BBBXM
AF128GUD4-BBBXM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF128GSD4-BBDXM Description
ATP Electronics AF128GSD4-BBDXM is a high-performance industrial-grade SD memory card designed for various applications that require reliable data storage and fast access speeds. Below is a detailed introduction to its specifications and features.

## Overview

The ATP AF128GSD4-BBDXM is a 128GB SD card that is particularly suited for industrial and embedded systems. It is built to withstand harsh environments and is ideal for applications such as surveillance systems, automotive, medical devices, and other mission-critical applications.

## Key Specifications

1. Capacity:
- 128GB

2. Form Factor:
- SD (Secure Digital)

3. Interface:
- SD 4.0 (UHS-I) interface, which allows for high-speed data transfer.

4. Speed Class:
- UHS Speed Class 1 (U1) and Class 10, ensuring a minimum write speed of 10 MB/s and higher performance for video recording and high-resolution image capture.

5. Read Speed:
- Up to 95 MB/s, which facilitates quick access to stored data.

6. Write Speed:
- Up to 45 MB/s, providing efficient data writing capabilities for applications that require rapid data logging.

7. Operating Temperature:
- -40°C to 85°C, making it suitable for extreme temperature environments.

8. Durability:
- Designed to be shockproof, waterproof, and resistant to X-rays, ensuring data integrity in challenging conditions.

9. Data Retention:
- Retains data for up to 10 years, which is crucial for long-term storage applications.

10. Power Consumption:
- Low power consumption, which is beneficial for battery-operated devices.

11. Error Correction:
- Built-in ECC (Error Correction Code) to enhance data integrity and reliability.

12. Compatibility:
- Compatible with a wide range of devices that support SD cards, including cameras, drones, and industrial equipment.

## Applications

The ATP AF128GSD4-BBDXM is ideal for various applications, including:
- Surveillance Systems: High-speed data writing capabilities make it suitable for continuous video recording.
- Automotive: Used in dash cameras and infotainment systems where reliability is critical.
- Medical Devices: Ensures data integrity in devices that require accurate and reliable data storage.
- Industrial Automation: Suitable for data logging and storage in harsh industrial environments.

## Conclusion

The ATP Electronics AF128GSD4-BBDXM SD card is a robust and reliable storage solution designed for demanding applications. With its high capacity, fast read and write speeds, and durability against environmental factors, it is an excellent choice for professionals seeking dependable data storage in various fields. Whether for industrial use, surveillance, or medical applications, this SD card meets the rigorous demands of modern technology.
AF128GSD4-BBDXM Compare Parts
  • AF128GSD4-BBDXM vs AF16GUD4A-EBAIM
  • AF128GSD4-BBDXM vs AF128GUD4-EBAXM
  • AF128GSD4-BBDXM vs AF128GUD4-EBAIM
  • AF128GSD4-BBDXM vs AF16GSD4A-EBAXM
  • AF128GSD4-BBDXM vs AF16GSD4A-EBAIM
  • AF128GSD4-BBDXM vs AF128GSD4-EBAXM
  • AF128GSD4-BBDXM vs AF128GSD4-EBAIM
  • AF128GSD4-BBDXM vs AF16GSD4A-BBBXM
  • AF128GSD4-BBDXM vs AF16GSD4A-BBBIM
  • AF128GSD4-BBDXM vs AF128GSD4-BBBXM
  • AF128GSD4-BBDXM vs AF128GSD4-BBBIM
  • AF128GSD4-BBDXM vs AF1GSDI-ZAEXM
  • AF128GSD4-BBDXM vs AF16GSDI-OEM
  • AF128GSD4-BBDXM vs AF16GSD3-WABXM
  • AF128GSD4-BBDXM vs AF16GUD3A-WAAXX
  • AF128GSD4-BBDXM vs AF16GCFP7-TABXX
  • AF128GSD4-BBDXM vs AF1GCFI-TAEXP
  • AF128GSD4-BBDXM vs AF16GCFI-TACXP
  • AF128GSD4-BBDXM vs AF16GUD3-WAAIX
  • AF128GSD4-BBDXM vs AF128GUD4-BBBXM
  • AF128GSD4-BBDXM vs AF16GUD4A-BBBXM
  • AF128GSD4-BBDXM vs AF16GUD4A-BBBIM
  • AF128GSD4-BBDXM vs AF128GUD4-BBBIM
  • AF128GSD4-BBDXM vs AF1GUDI-ZAEXM
  • AF128GSD4-BBDXM vs AF16GUD3-WAAXX
  • AF128GSD4-BBDXM vs AF16GCSI-XACXP
  • AF128GSD4-BBDXM vs AF1TCE-JBAXX
  • AF128GSD4-BBDXM vs AF160GSAJB-DBBXX
  • AF128GSD4-BBDXM vs AF160GSAJB-DBBIX
  • AF128GSD4-BBDXM vs AF128GCE-JBAXX
  • AF128GSD4-BBDXM vs AF128CFI-OEM
  • AF128GSD4-BBDXM vs AF16GCS-OEM
  • AF128GSD4-BBDXM vs AF128GCS-OEM
  • AF128GSD4-BBDXM vs AF128GSD3-OEM
  • AF128GSD4-BBDXM vs AF128GSD3-WAAXX
  • AF128GSD4-BBDXM vs AF16GUD3A-WAAIX
  • AF128GSD4-BBDXM vs AF128UDI-OEM
  • AF128GSD4-BBDXM vs AF128SDI-OEM
  • AF128GSD4-BBDXM vs AF128GUD4-BBDXM
  • AF128GSD4-BBDXM vs AF128GUD4-BBDIM
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much