AF16GUD4A-BBBIM
AF16GUD4A-BBBIM
Active
Description:  MEM CRD MICROSDHC 16GB CLS10 SLC
Manufacturer:  ATP Electronics
History Price: $29.21
In Stock: 26500
AF16GUD4A-BBBIM Specification
Specification
Part No
AF16GUD4A-BBBIM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
16GB
Speed
Class 10, UHS Class 3
Technology
pSLC
Operating Temperature
-40癈 ~ 85癈
AF16GUD4A-BBBIM PDF Datasheet
AF16GUD4A-BBBIM Related Parts
AF128CFI-OEM
AF128CFI-OEM
ATP Electronics
MEM CARD COMPACTFLASH 128MB SLC
AF128GCE-JBAXX
AF128GCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF160GSAJB-DBBIX
AF160GSAJB-DBBIX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB I-TEM
AF160GSAJB-DBBXX
AF160GSAJB-DBBXX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB C-TEM
AF1TCE-JBAXX
AF1TCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF16GCSI-XACXP
AF16GCSI-XACXP
ATP Electronics
MEMORY CARD CFAST 16GB SLC
AF16GUD3-WAAXX
AF16GUD3-WAAXX
ATP Electronics
MEM CARD MICROSD 16GB CLS 10 MLC
AF1GUDI-ZAEXM
AF1GUDI-ZAEXM
ATP Electronics
MEMORY CARD MICROSD 1GB SLC
AF128GUD4-BBBIM
AF128GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF16GUD4A-BBBXM
AF16GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 SLC
AF128GUD4-BBBXM
AF128GUD4-BBBXM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF16GUD3-WAAIX
AF16GUD3-WAAIX
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 MLC
AF16GUD4A-BBBIM Compare Parts
  • AF16GUD4A-BBBIM vs AF16GUD4A-EBAIM
  • AF16GUD4A-BBBIM vs AF128GUD4-EBAXM
  • AF16GUD4A-BBBIM vs AF128GUD4-EBAIM
  • AF16GUD4A-BBBIM vs AF16GSD4A-EBAXM
  • AF16GUD4A-BBBIM vs AF16GSD4A-EBAIM
  • AF16GUD4A-BBBIM vs AF128GSD4-EBAXM
  • AF16GUD4A-BBBIM vs AF128GSD4-EBAIM
  • AF16GUD4A-BBBIM vs AF16GSD4A-BBBXM
  • AF16GUD4A-BBBIM vs AF16GSD4A-BBBIM
  • AF16GUD4A-BBBIM vs AF128GSD4-BBBXM
  • AF16GUD4A-BBBIM vs AF128GSD4-BBBIM
  • AF16GUD4A-BBBIM vs AF1GSDI-ZAEXM
  • AF16GUD4A-BBBIM vs AF16GSDI-OEM
  • AF16GUD4A-BBBIM vs AF16GSD3-WABXM
  • AF16GUD4A-BBBIM vs AF16GUD3A-WAAXX
  • AF16GUD4A-BBBIM vs AF16GCFP7-TABXX
  • AF16GUD4A-BBBIM vs AF1GCFI-TAEXP
  • AF16GUD4A-BBBIM vs AF16GCFI-TACXP
  • AF16GUD4A-BBBIM vs AF16GUD3-WAAIX
  • AF16GUD4A-BBBIM vs AF128GUD4-BBBXM
  • AF16GUD4A-BBBIM vs AF16GUD4A-BBBXM
  • AF16GUD4A-BBBIM vs AF128GUD4-BBBIM
  • AF16GUD4A-BBBIM vs AF1GUDI-ZAEXM
  • AF16GUD4A-BBBIM vs AF16GUD3-WAAXX
  • AF16GUD4A-BBBIM vs AF16GCSI-XACXP
  • AF16GUD4A-BBBIM vs AF1TCE-JBAXX
  • AF16GUD4A-BBBIM vs AF160GSAJB-DBBXX
  • AF16GUD4A-BBBIM vs AF160GSAJB-DBBIX
  • AF16GUD4A-BBBIM vs AF128GCE-JBAXX
  • AF16GUD4A-BBBIM vs AF128CFI-OEM
  • AF16GUD4A-BBBIM vs AF16GCS-OEM
  • AF16GUD4A-BBBIM vs AF128GCS-OEM
  • AF16GUD4A-BBBIM vs AF128GSD3-OEM
  • AF16GUD4A-BBBIM vs AF128GSD3-WAAXX
  • AF16GUD4A-BBBIM vs AF16GUD3A-WAAIX
  • AF16GUD4A-BBBIM vs AF128UDI-OEM
  • AF16GUD4A-BBBIM vs AF128SDI-OEM
  • AF16GUD4A-BBBIM vs AF128GUD4-BBDXM
  • AF16GUD4A-BBBIM vs AF128GUD4-BBDIM
  • AF16GUD4A-BBBIM vs AF128GSD4-BBDXM
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.