A4G32QE8BVWEMW
A4G32QE8BVWEMW
Active
Description:  MEMORY MODULE DDR4 32GB
Manufacturer:  ATP Electronics
History Price: $198.0104
In Stock: 11500
A4G32QE8BVWEMW Specification
Specification
Part No
A4G32QE8BVWEMW
Category
Memory Modules
Manufacturer
ATP Electronics
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
-
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
-
A4G32QE8BVWEMW PDF Datasheet
A4G32QE8BVWEMW Related Parts
A4G04QA8BLPBSE
A4G04QA8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4G08QA8BNPBSE
A4G08QA8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4G16QE8BNPBSE
A4G16QE8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4G04QC6BNWEME
A4G04QC6BNWEME
ATP Electronics
MODUL DDR4 SDRAM 4GB 260SO-UDIMM
A4G08QA8BNWEME
A4G08QA8BNWEME
ATP Electronics
MODUL DDR4 SDRAM 8GB 260SO-UDIMM
A4G16QE8BNWEME
A4G16QE8BNWEME
ATP Electronics
MOD DDR4 SDRAM 16GB 260SO-UDIMM
A4G04QA8BLPBME
A4G04QA8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 260UDIMM
A4G08QE8BLPBME
A4G08QE8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G08QE8BLPBSE
A4G08QE8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G16QA8BVWEMW
A4G16QA8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB
A4G32QE8BVWEMW Compare Parts
  • A4G32QE8BVWEMW vs A4G08QA8BNWEME
  • A4G32QE8BVWEMW vs A4G04QC6BNWEME
  • A4G32QE8BVWEMW vs A4G16QE8BNPBSE
  • A4G32QE8BVWEMW vs A4G08QA8BNPBSE
  • A4G32QE8BVWEMW vs A4G04QA8BLPBSE
  • A4G32QE8BVWEMW vs A4G16QA8BVWEMW
  • A4G32QE8BVWEMW vs A4G08QE8BLPBSE
  • A4G32QE8BVWEMW vs A4G08QE8BLPBME
  • A4G32QE8BVWEMW vs A4G04QA8BLPBME
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price