☰
A4G04QA8BLPBME
A4G04QA8BLPBME
Active
Description:  MODULE DDR4 SDRAM 4GB 260UDIMM
Manufacturer:  ATP Electronics
History Price: $66.8848
In Stock: 25840
A4G04QA8BLPBME Specification
Specification
Part No
A4G04QA8BLPBME
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4 SDRAM
Memory Size
4GB
Transfer Rate (Mb/s, MT/s, MHz)
2133
Package / Case
260-UDIMM
A4G04QA8BLPBME Related Parts
A4G04QA8BLPBSE
A4G04QA8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4G08QA8BNPBSE
A4G08QA8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4G16QE8BNPBSE
A4G16QE8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4G04QC6BNWEME
A4G04QC6BNWEME
ATP Electronics
MODUL DDR4 SDRAM 4GB 260SO-UDIMM
A4G08QA8BNWEME
A4G08QA8BNWEME
ATP Electronics
MODUL DDR4 SDRAM 8GB 260SO-UDIMM
A4G16QE8BNWEME
A4G16QE8BNWEME
ATP Electronics
MOD DDR4 SDRAM 16GB 260SO-UDIMM
A4G08QE8BLPBME
A4G08QE8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G08QE8BLPBSE
A4G08QE8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G16QA8BVWEMW
A4G16QA8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB
A4G32QE8BVWEMW
A4G32QE8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 32GB
A4G04QA8BLPBME Compare Parts
  • A4G04QA8BLPBME vs A4G08QA8BNWEME
  • A4G04QA8BLPBME vs A4G04QC6BNWEME
  • A4G04QA8BLPBME vs A4G16QE8BNPBSE
  • A4G04QA8BLPBME vs A4G08QA8BNPBSE
  • A4G04QA8BLPBME vs A4G04QA8BLPBSE
  • A4G04QA8BLPBME vs A4G32QE8BVWEMW
  • A4G04QA8BLPBME vs A4G16QA8BVWEMW
  • A4G04QA8BLPBME vs A4G08QE8BLPBSE
  • A4G04QA8BLPBME vs A4G08QE8BLPBME
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.