A4F32QG8BVWEMW
A4F32QG8BVWEMW
Active
Description:  MEMORY MODULE DDR4 32GB SOD
Manufacturer:  ATP Electronics
History Price: $304.12
In Stock: 49300
A4F32QG8BVWEMW Specification
Specification
Part No
A4F32QG8BVWEMW
Category
Memory Modules
Manufacturer
ATP Electronics
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
-
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
-
A4F32QG8BVWEMW PDF Datasheet
A4F32QG8BVWEMW Related Parts
A4F04QD8BLPBSE
A4F04QD8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4F08QD8BNPBSE
A4F08QD8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4F16QG8BNPBSE
A4F16QG8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4F32Q28BVTDME
A4F32Q28BVTDME
ATP Electronics
MODULE DDR4 SDRAM 32GB 260UDIMM
A4F08QD8BNWEME
A4F08QD8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4F16QG8BNWEME
A4F16QG8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 16GB 260UDIMM
A4F04QD8BLPBME
A4F04QD8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 260UDIMM
A4F08QG8BLPBME
A4F08QG8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F08QG8BLPBSE
A4F08QG8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F16QD8BVWEMW
A4F16QD8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB SOD
A4F32QG8BVWEMW Compare Parts
  • A4F32QG8BVWEMW vs A4F08QD8BNWEME
  • A4F32QG8BVWEMW vs A4F32Q28BVTDME
  • A4F32QG8BVWEMW vs A4F16QG8BNPBSE
  • A4F32QG8BVWEMW vs A4F08QD8BNPBSE
  • A4F32QG8BVWEMW vs A4F04QD8BLPBSE
  • A4F32QG8BVWEMW vs A4F16QD8BVWEMW
  • A4F32QG8BVWEMW vs A4F08QG8BLPBSE
  • A4F32QG8BVWEMW vs A4F08QG8BLPBME
  • A4F32QG8BVWEMW vs A4F04QD8BLPBME
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.