A4F04QD8BLPBME
A4F04QD8BLPBME
Active
Description:  MODULE DDR4 SDRAM 4GB 260UDIMM
Manufacturer:  ATP Electronics
History Price: $120.6966
In Stock: 2900
A4F04QD8BLPBME Specification
Specification
Part No
A4F04QD8BLPBME
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4 SDRAM
Memory Size
4GB
Transfer Rate (Mb/s, MT/s, MHz)
2133
Package / Case
260-UDIMM
A4F04QD8BLPBME Related Parts
A4F04QD8BLPBSE
A4F04QD8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4F08QD8BNPBSE
A4F08QD8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4F16QG8BNPBSE
A4F16QG8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4F32Q28BVTDME
A4F32Q28BVTDME
ATP Electronics
MODULE DDR4 SDRAM 32GB 260UDIMM
A4F08QD8BNWEME
A4F08QD8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4F16QG8BNWEME
A4F16QG8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 16GB 260UDIMM
A4F08QG8BLPBME
A4F08QG8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F08QG8BLPBSE
A4F08QG8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F16QD8BVWEMW
A4F16QD8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB SOD
A4F32QG8BVWEMW
A4F32QG8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 32GB SOD
A4F04QD8BLPBME Compare Parts
  • A4F04QD8BLPBME vs A4F08QD8BNWEME
  • A4F04QD8BLPBME vs A4F32Q28BVTDME
  • A4F04QD8BLPBME vs A4F16QG8BNPBSE
  • A4F04QD8BLPBME vs A4F08QD8BNPBSE
  • A4F04QD8BLPBME vs A4F04QD8BLPBSE
  • A4F04QD8BLPBME vs A4F32QG8BVWEMW
  • A4F04QD8BLPBME vs A4F16QD8BVWEMW
  • A4F04QD8BLPBME vs A4F08QG8BLPBSE
  • A4F04QD8BLPBME vs A4F08QG8BLPBME
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you