Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory B92.22CLGU.00321
B92.22CLGU.00321
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
PCIE NVME GEN3X4 BICS5 1TB
Manufacturer:
Apacer Memory
Datasheet:
B92.22CLGU.00321 Datasheet
History Price: $150.55
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
B92.22CLGU.00321 Specification
Specification
Part No
B92.22CLGU.00321
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
PT220-M280 BiCS5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
PCIe 2.0
Speed - Read
2.4GB/s
Speed - Write
2.2GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
1.21A
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 4.08mm
B92.22CLGU.00321 Related Parts
B92.225HGV.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 120GB
B92.225HGV.00325
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 120G
B92.225HHV.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 120GB ET
B92.225HHV.00425
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 120G
B92.225JGU.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 240GB
B92.225JGV.00122
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 240G
B92.225JHU.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 240GB ET
B92.225JHV.00122
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 240G
B92.225KGU.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 480GB
B92.225KGU.00322
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 480G
B92.225KHU.00105
Apacer Memory
PCIE 2280 NVME GEN3X4 480GB ET
B92.225KHU.00522
Apacer Memory
PCIE 2280 NVME GEN3X4 BICS5 480G
B92.22CLGU.00321 Compare Parts
B92.22CLGU.00321 vs B92.925MGU.00211
B92.22CLGU.00321 vs B92.925LHU.00111
B92.22CLGU.00321 vs B92.925LGU.00211
B92.22CLGU.00321 vs B92.925KHU.00111
B92.22CLGU.00321 vs B92.925KGU.00111
B92.22CLGU.00321 vs B92.925JHV.00211
B92.22CLGU.00321 vs B92.925JGV.00211
B92.22CLGU.00321 vs B92.915MHB.00110
B92.22CLGU.00321 vs B92.915MGB.00410
B92.22CLGU.00321 vs B92.915LHB.00310
B92.22CLGU.00321 vs B92.915LGB.00310
B92.22CLGU.00321 vs B92.915KHA.00310
B92.22CLGU.00321 vs B92.915KGA.00310
B92.22CLGU.00321 vs B92.915JHA.00310
B92.22CLGU.00321 vs B92.915JGA.00310
B92.22CLGU.00321 vs B92.915HHA.00310
B92.22CLGU.00321 vs B92.915HGA.00310
B92.22CLGU.00321 vs B92.P35LHU.00106
B92.22CLGU.00321 vs B92.P35LGU.00106
B92.22CLGU.00321 vs B92.P35KHU.00106
B92.22CLGU.00321 vs B92.P35KGU.00106
B92.22CLGU.00321 vs B92.P35JHU.00106
B92.22CLGU.00321 vs B92.P35JGU.00106
B92.22CLGU.00321 vs B92.255MHU.00103
B92.22CLGU.00321 vs B92.255MGU.00103
B92.22CLGU.00321 vs B92.255LHU.00103
B92.22CLGU.00321 vs B92.255LGU.00103
B92.22CLGU.00321 vs B92.255KHU.00103
B92.22CLGU.00321 vs B92.255KGU.00103
B92.22CLGU.00321 vs B92.255JHU.00103
B92.22CLGU.00321 vs B92.255JGU.00103
B92.22CLGU.00321 vs B92.25CMGU.00105
B92.22CLGU.00321 vs B92.25CLGU.00105
B92.22CLGU.00321 vs B92.25CKGU.00105
B92.22CLGU.00321 vs B92.25CJGU.00105
B92.22CLGU.00321 vs B92.929MZU.00216
B92.22CLGU.00321 vs B92.929MYU.00216
B92.22CLGU.00321 vs B92.929LZU.00216
B92.22CLGU.00321 vs B92.929LYU.00216
B92.22CLGU.00321 vs B92.929KZV.00316
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.