Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory B62.915JGB.00310
B62.915JGB.00310
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
M230 NVME 3X2 BICS5 240GB
Manufacturer:
Apacer Memory
Datasheet:
B62.915JGB.00310 Datasheet
History Price: $70.54
In Stock: 7710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
B62.915JGB.00310 Specification
Specification
Part No
B62.915JGB.00310
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
PV910-M230
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module, PCIe
Speed - Read
1.2GB/s
Speed - Write
1GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
450mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
30.00mm x 22.00mm x 3.88mm
B62.915JGB.00310 PDF Datasheet
B62.915JGB.00310 Datasheet
Click and Download: B62.915JGB.00310 Datasheet
B62.915JGB.00310 Compare Parts
B62.915JGB.00310 vs B62.915KGB.00210
B62.915JGB.00310 vs B62.915JHB.00310
B62.915JGB.00310 vs B62.915HHB.00310
B62.915JGB.00310 vs B62.915HGB.00410
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!