Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM016GS2AN-ET
APSDM016GS2AN-ET
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB SATA DOM MLC SATAIII 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM016GS2AN-ET Datasheet
History Price: Active
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APSDM016GS2AN-ET Specification
Specification
Part No
APSDM016GS2AN-ET
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5A-M 7P/180D Slim2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
105MB/s
Speed - Write
22MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
145mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
41.40mm x 19.80mm x 7.50mm
APSDM016GS2AN-ET Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GS2AN-ET Compare Parts
APSDM016GS2AN-ET vs APSDM064GM1HN-8TM
APSDM016GS2AN-ET vs APSDM032GM1HN-8TM
APSDM016GS2AN-ET vs APSDM016GM1HN-8TMW
APSDM016GS2AN-ET vs APSDM128GM9CN-3BTW
APSDM016GS2AN-ET vs APSDM064GM9CN-3BTW
APSDM016GS2AN-ET vs APSDM032GM9CN-3BTW
APSDM016GS2AN-ET vs APSDM008GQ2WN-PTM1
APSDM016GS2AN-ET vs APSDM064G42AN-PTM1W
APSDM016GS2AN-ET vs APSDM016GS2AN-PT
APSDM016GS2AN-ET vs APSDM016GK2AN-PT
APSDM016GS2AN-ET vs APSDM008GS2AN-PT
APSDM016GS2AN-ET vs APSDM008GK2AN-PT
APSDM016GS2AN-ET vs APSDM004GS2AN-PTW
APSDM016GS2AN-ET vs APSDM004GS2AN-PT
APSDM016GS2AN-ET vs APSDM004GK2AN-PTW
APSDM016GS2AN-ET vs APSDM004GK2AN-PT
APSDM016GS2AN-ET vs APSDM002GS2AN-PTW
APSDM016GS2AN-ET vs APSDM002GK2AN-PTW
APSDM016GS2AN-ET vs APSDM002GK2AN-PT
APSDM016GS2AN-ET vs APSDM001GK2AN-PT
APSDM016GS2AN-ET vs APS25AFB240G-4FTT
APSDM016GS2AN-ET vs APS25H12256G-8TMW
APSDM016GS2AN-ET vs APS25H12256G-8TM
APSDM016GS2AN-ET vs APS25H12128G-8TMW
APSDM016GS2AN-ET vs APS25H12128G-8TM
APSDM016GS2AN-ET vs APS25H12064G-8TM
APSDM016GS2AN-ET vs APS25H12032G-8TMW
APSDM016GS2AN-ET vs APS25H12032G-8TM
APSDM016GS2AN-ET vs APS25H12016G-8TMW
APSDM016GS2AN-ET vs APS25H12016G-8TM
APSDM016GS2AN-ET vs APS25A77128G-3BTM
APSDM016GS2AN-ET vs APS25A77064G-3BTM
APSDM016GS2AN-ET vs APS25A47032G-3BTM
APSDM016GS2AN-ET vs APS18SH1064G-HTMW
APSDM016GS2AN-ET vs APS18SH1064G-HTM
APSDM016GS2AN-ET vs APS18SH1032G-HTM
APSDM016GS2AN-ET vs APS18SH1016G-HTM
APSDM016GS2AN-ET vs APS18SH1128G-8TM
APSDM016GS2AN-ET vs APS18SH1032G-8TM
APSDM016GS2AN-ET vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund