☰
APSDM004GK2AN-PT
APSDM004GK2AN-PT
Active
Description:  SSD 4GB SATA DOM SLC SATAIII 5V
Manufacturer:  Apacer Memory
History Price: $70.29
In Stock: 27495
APSDM004GK2AN-PT Specification
Specification
Part No
APSDM004GK2AN-PT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5A 7P/180D Slim2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
43MB/s
Speed - Write
29MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
135mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
APSDM004GK2AN-PT PDF Datasheet
APSDM004GK2AN-PT Related Parts
APS25HP101TB-3TM
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM004GK2AN-PT Compare Parts
  • APSDM004GK2AN-PT vs APSDM064GM1HN-8TM
  • APSDM004GK2AN-PT vs APSDM032GM1HN-8TM
  • APSDM004GK2AN-PT vs APSDM016GM1HN-8TMW
  • APSDM004GK2AN-PT vs APSDM128GM9CN-3BTW
  • APSDM004GK2AN-PT vs APSDM064GM9CN-3BTW
  • APSDM004GK2AN-PT vs APSDM032GM9CN-3BTW
  • APSDM004GK2AN-PT vs APSDM008GQ2WN-PTM1
  • APSDM004GK2AN-PT vs APSDM064G42AN-PTM1W
  • APSDM004GK2AN-PT vs APSDM016GS2AN-PT
  • APSDM004GK2AN-PT vs APSDM016GK2AN-PT
  • APSDM004GK2AN-PT vs APSDM008GS2AN-PT
  • APSDM004GK2AN-PT vs APSDM008GK2AN-PT
  • APSDM004GK2AN-PT vs APSDM004GS2AN-PTW
  • APSDM004GK2AN-PT vs APSDM004GS2AN-PT
  • APSDM004GK2AN-PT vs APSDM004GK2AN-PTW
  • APSDM004GK2AN-PT vs APSDM002GS2AN-PTW
  • APSDM004GK2AN-PT vs APSDM002GK2AN-PTW
  • APSDM004GK2AN-PT vs APSDM002GK2AN-PT
  • APSDM004GK2AN-PT vs APSDM001GK2AN-PT
  • APSDM004GK2AN-PT vs APS25AFB240G-4FTT
  • APSDM004GK2AN-PT vs APS25H12256G-8TMW
  • APSDM004GK2AN-PT vs APS25H12256G-8TM
  • APSDM004GK2AN-PT vs APS25H12128G-8TMW
  • APSDM004GK2AN-PT vs APS25H12128G-8TM
  • APSDM004GK2AN-PT vs APS25H12064G-8TM
  • APSDM004GK2AN-PT vs APS25H12032G-8TMW
  • APSDM004GK2AN-PT vs APS25H12032G-8TM
  • APSDM004GK2AN-PT vs APS25H12016G-8TMW
  • APSDM004GK2AN-PT vs APS25H12016G-8TM
  • APSDM004GK2AN-PT vs APS25A77128G-3BTM
  • APSDM004GK2AN-PT vs APS25A77064G-3BTM
  • APSDM004GK2AN-PT vs APS25A47032G-3BTM
  • APSDM004GK2AN-PT vs APS18SH1064G-HTMW
  • APSDM004GK2AN-PT vs APS18SH1064G-HTM
  • APSDM004GK2AN-PT vs APS18SH1032G-HTM
  • APSDM004GK2AN-PT vs APS18SH1016G-HTM
  • APSDM004GK2AN-PT vs APS18SH1128G-8TM
  • APSDM004GK2AN-PT vs APS18SH1032G-8TM
  • APSDM004GK2AN-PT vs APS18SH1016G-8TM
  • APSDM004GK2AN-PT vs APS25AFB256G-6DTM1GWT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.