Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM004GA3AN-AT
APSDM004GA3AN-AT
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB SLC SATA III 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM004GA3AN-AT Datasheet
History Price: Obsolete
In Stock: 48420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APSDM004GA3AN-AT Specification
Specification
Part No
APSDM004GA3AN-AT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
-
Speed - Read
38MB/s
Speed - Write
21MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
125mA
Operating Temperature
0癈 ~ 70癈
Weight
30.00mm x 27.80mm x 8.20mm
Size / Dimension
-
APSDM004GA3AN-AT PDF Datasheet
APSDM004GA3AN-AT Datasheet
Click and Download: APSDM004GA3AN-AT Datasheet
APSDM004GA3AN-AT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-AT Compare Parts
APSDM004GA3AN-AT vs APSDM064GM1HN-8TM
APSDM004GA3AN-AT vs APSDM032GM1HN-8TM
APSDM004GA3AN-AT vs APSDM016GM1HN-8TMW
APSDM004GA3AN-AT vs APSDM128GM9CN-3BTW
APSDM004GA3AN-AT vs APSDM064GM9CN-3BTW
APSDM004GA3AN-AT vs APSDM032GM9CN-3BTW
APSDM004GA3AN-AT vs APSDM008GQ2WN-PTM1
APSDM004GA3AN-AT vs APSDM064G42AN-PTM1W
APSDM004GA3AN-AT vs APSDM016GS2AN-PT
APSDM004GA3AN-AT vs APSDM016GK2AN-PT
APSDM004GA3AN-AT vs APSDM008GS2AN-PT
APSDM004GA3AN-AT vs APSDM008GK2AN-PT
APSDM004GA3AN-AT vs APSDM004GS2AN-PTW
APSDM004GA3AN-AT vs APSDM004GS2AN-PT
APSDM004GA3AN-AT vs APSDM004GK2AN-PTW
APSDM004GA3AN-AT vs APSDM004GK2AN-PT
APSDM004GA3AN-AT vs APSDM002GS2AN-PTW
APSDM004GA3AN-AT vs APSDM002GK2AN-PTW
APSDM004GA3AN-AT vs APSDM002GK2AN-PT
APSDM004GA3AN-AT vs APSDM001GK2AN-PT
APSDM004GA3AN-AT vs APS25AFB240G-4FTT
APSDM004GA3AN-AT vs APS25H12256G-8TMW
APSDM004GA3AN-AT vs APS25H12256G-8TM
APSDM004GA3AN-AT vs APS25H12128G-8TMW
APSDM004GA3AN-AT vs APS25H12128G-8TM
APSDM004GA3AN-AT vs APS25H12064G-8TM
APSDM004GA3AN-AT vs APS25H12032G-8TMW
APSDM004GA3AN-AT vs APS25H12032G-8TM
APSDM004GA3AN-AT vs APS25H12016G-8TMW
APSDM004GA3AN-AT vs APS25H12016G-8TM
APSDM004GA3AN-AT vs APS25A77128G-3BTM
APSDM004GA3AN-AT vs APS25A77064G-3BTM
APSDM004GA3AN-AT vs APS25A47032G-3BTM
APSDM004GA3AN-AT vs APS18SH1064G-HTMW
APSDM004GA3AN-AT vs APS18SH1064G-HTM
APSDM004GA3AN-AT vs APS18SH1032G-HTM
APSDM004GA3AN-AT vs APS18SH1016G-HTM
APSDM004GA3AN-AT vs APS18SH1128G-8TM
APSDM004GA3AN-AT vs APS18SH1032G-8TM
APSDM004GA3AN-AT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund