Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS25AF7064G-4BTT
APS25AF7064G-4BTT
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB 2.5" SLC SATA III 5V
Manufacturer:
Apacer Memory
Datasheet:
APS25AF7064G-4BTT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APS25AF7064G-4BTT Specification
Specification
Part No
APS25AF7064G-4BTT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SS210-25
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
530MB/s
Speed - Write
270MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
460mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 6.90mm
APS25AF7064G-4BTT PDF Datasheet
APS25AF7064G-4BTT Datasheet
Click and Download: APS25AF7064G-4BTT Datasheet
APS25AF7064G-4BTT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APS25AF7064G-4BTT Compare Parts
APS25AF7064G-4BTT vs APSDM064GM1HN-8TM
APS25AF7064G-4BTT vs APSDM032GM1HN-8TM
APS25AF7064G-4BTT vs APSDM016GM1HN-8TMW
APS25AF7064G-4BTT vs APSDM128GM9CN-3BTW
APS25AF7064G-4BTT vs APSDM064GM9CN-3BTW
APS25AF7064G-4BTT vs APSDM032GM9CN-3BTW
APS25AF7064G-4BTT vs APSDM008GQ2WN-PTM1
APS25AF7064G-4BTT vs APSDM064G42AN-PTM1W
APS25AF7064G-4BTT vs APSDM016GS2AN-PT
APS25AF7064G-4BTT vs APSDM016GK2AN-PT
APS25AF7064G-4BTT vs APSDM008GS2AN-PT
APS25AF7064G-4BTT vs APSDM008GK2AN-PT
APS25AF7064G-4BTT vs APSDM004GS2AN-PTW
APS25AF7064G-4BTT vs APSDM004GS2AN-PT
APS25AF7064G-4BTT vs APSDM004GK2AN-PTW
APS25AF7064G-4BTT vs APSDM004GK2AN-PT
APS25AF7064G-4BTT vs APSDM002GS2AN-PTW
APS25AF7064G-4BTT vs APSDM002GK2AN-PTW
APS25AF7064G-4BTT vs APSDM002GK2AN-PT
APS25AF7064G-4BTT vs APSDM001GK2AN-PT
APS25AF7064G-4BTT vs APS25AFB240G-4FTT
APS25AF7064G-4BTT vs APS25H12256G-8TMW
APS25AF7064G-4BTT vs APS25H12256G-8TM
APS25AF7064G-4BTT vs APS25H12128G-8TMW
APS25AF7064G-4BTT vs APS25H12128G-8TM
APS25AF7064G-4BTT vs APS25H12064G-8TM
APS25AF7064G-4BTT vs APS25H12032G-8TMW
APS25AF7064G-4BTT vs APS25H12032G-8TM
APS25AF7064G-4BTT vs APS25H12016G-8TMW
APS25AF7064G-4BTT vs APS25H12016G-8TM
APS25AF7064G-4BTT vs APS25A77128G-3BTM
APS25AF7064G-4BTT vs APS25A77064G-3BTM
APS25AF7064G-4BTT vs APS25A47032G-3BTM
APS25AF7064G-4BTT vs APS18SH1064G-HTMW
APS25AF7064G-4BTT vs APS18SH1064G-HTM
APS25AF7064G-4BTT vs APS18SH1032G-HTM
APS25AF7064G-4BTT vs APS18SH1016G-HTM
APS25AF7064G-4BTT vs APS18SH1128G-8TM
APS25AF7064G-4BTT vs APS18SH1032G-8TM
APS25AF7064G-4BTT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund