Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS18A7A064G-8BT
APS18A7A064G-8BT
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB 1.8" SLC SATAIII 3.3-5V
Manufacturer:
Apacer Memory
Datasheet:
APS18A7A064G-8BT Datasheet
History Price: Active
In Stock: 7920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APS18A7A064G-8BT Specification
Specification
Part No
APS18A7A064G-8BT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SFD18A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
1.8"
Speed - Read
530MB/s
Speed - Write
440MB/s
Voltage - Supply
3.3V, 5V
Type
SATA III
Current - Max
460mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
APS18A7A064G-8BT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APS18A7A064G-8BT Compare Parts
APS18A7A064G-8BT vs APSDM064GM1HN-8TM
APS18A7A064G-8BT vs APSDM032GM1HN-8TM
APS18A7A064G-8BT vs APSDM016GM1HN-8TMW
APS18A7A064G-8BT vs APSDM128GM9CN-3BTW
APS18A7A064G-8BT vs APSDM064GM9CN-3BTW
APS18A7A064G-8BT vs APSDM032GM9CN-3BTW
APS18A7A064G-8BT vs APSDM008GQ2WN-PTM1
APS18A7A064G-8BT vs APSDM064G42AN-PTM1W
APS18A7A064G-8BT vs APSDM016GS2AN-PT
APS18A7A064G-8BT vs APSDM016GK2AN-PT
APS18A7A064G-8BT vs APSDM008GS2AN-PT
APS18A7A064G-8BT vs APSDM008GK2AN-PT
APS18A7A064G-8BT vs APSDM004GS2AN-PTW
APS18A7A064G-8BT vs APSDM004GS2AN-PT
APS18A7A064G-8BT vs APSDM004GK2AN-PTW
APS18A7A064G-8BT vs APSDM004GK2AN-PT
APS18A7A064G-8BT vs APSDM002GS2AN-PTW
APS18A7A064G-8BT vs APSDM002GK2AN-PTW
APS18A7A064G-8BT vs APSDM002GK2AN-PT
APS18A7A064G-8BT vs APSDM001GK2AN-PT
APS18A7A064G-8BT vs APS25AFB240G-4FTT
APS18A7A064G-8BT vs APS25H12256G-8TMW
APS18A7A064G-8BT vs APS25H12256G-8TM
APS18A7A064G-8BT vs APS25H12128G-8TMW
APS18A7A064G-8BT vs APS25H12128G-8TM
APS18A7A064G-8BT vs APS25H12064G-8TM
APS18A7A064G-8BT vs APS25H12032G-8TMW
APS18A7A064G-8BT vs APS25H12032G-8TM
APS18A7A064G-8BT vs APS25H12016G-8TMW
APS18A7A064G-8BT vs APS25H12016G-8TM
APS18A7A064G-8BT vs APS25A77128G-3BTM
APS18A7A064G-8BT vs APS25A77064G-3BTM
APS18A7A064G-8BT vs APS25A47032G-3BTM
APS18A7A064G-8BT vs APS18SH1064G-HTMW
APS18A7A064G-8BT vs APS18SH1064G-HTM
APS18A7A064G-8BT vs APS18SH1032G-HTM
APS18A7A064G-8BT vs APS18SH1016G-HTM
APS18A7A064G-8BT vs APS18SH1128G-8TM
APS18A7A064G-8BT vs APS18SH1032G-8TM
APS18A7A064G-8BT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund