☰
APP032G2DA-ATM
APP032G2DA-ATM
Obsolete
Description:  SSD 32GB PCIE 2.0 MLC 3.3V
Manufacturer:  Apacer Memory
History Price: Obsolete
In Stock: 40220
APP032G2DA-ATM Specification
Specification
Part No
APP032G2DA-ATM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
mPDM+
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
PCIe 2.0
Speed - Read
390MB/s
Speed - Write
175MB/s
Voltage - Supply
3.3V
Type
-
Current - Max
630mA (Typ)
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
50.80mm x 29.85mm x 4.20mm
APP032G2DA-ATM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.