Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A52.A25KHB.004F4
A52.A25KHB.004F4
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
FIPS140-2 M280 WT 480GB
Manufacturer:
Apacer Memory
Datasheet:
A52.A25KHB.004F4 Datasheet
History Price: $425.95
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A52.A25KHB.004F4 Specification
Specification
Part No
A52.A25KHB.004F4
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SV240-M280 BiCS5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
485MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
625mA
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.88mm
A52.A25KHB.004F4 PDF Datasheet
A52.A25KHB.004F4 Datasheet
Click and Download: A52.A25KHB.004F4 Datasheet
A52.A25KHB.004F4 Related Parts
A52.242JHB.00240
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 256GB
A52.242KHB.00240
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 512GB
A52.243AHB.00340
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 1TB E
A52.243BGB.00140
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 2TB
A52.243BHB.00140
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 2TB E
A52.245HGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 120GB
A52.245HHB.00316
Apacer Memory
SATA M.2 2280 3D-TLC 120GB ET
A52.245JGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 240GB
A52.245JGB.00441
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 240GB
A52.245JHB.00316
Apacer Memory
SATA M.2 2280 3D-TLC 240GB ET
A52.245JHB.00641
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 240GB
A52.245KGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 480GB
A52.A25KHB.004F4 Compare Parts
A52.A25KHB.004F4 vs A52.P25MGB.00259
A52.A25KHB.004F4 vs A52.P25LHB.00259
A52.A25KHB.004F4 vs A52.P25LGB.00259
A52.A25KHB.004F4 vs A52.P25KHB.00259
A52.A25KHB.004F4 vs A52.P25KGB.00259
A52.A25KHB.004F4 vs A52.P25JHB.00259
A52.A25KHB.004F4 vs A52.P25JGB.00259
A52.A25KHB.004F4 vs A52.259MZB.001F8
A52.A25KHB.004F4 vs A52.259MYB.001F8
A52.A25KHB.004F4 vs A52.259LZB.003F8
A52.A25KHB.004F4 vs A52.259LYB.003F8
A52.A25KHB.004F4 vs A52.259KZA.003F8
A52.A25KHB.004F4 vs A52.259KYA.003F8
A52.A25KHB.004F4 vs A52.259JZA.003F8
A52.A25KHB.004F4 vs A52.259JYA.003F8
A52.A25KHB.004F4 vs A52.259HZA.003F8
A52.A25KHB.004F4 vs A52.259HYA.003F8
A52.A25KHB.004F4 vs A52.A22KGB.00143
A52.A25KHB.004F4 vs A52.243AGB.00340
A52.A25KHB.004F4 vs A52.242KGB.00240
A52.A25KHB.004F4 vs A52.242JGB.00240
A52.A25KHB.004F4 vs A52.255LHB.00146
A52.A25KHB.004F4 vs A52.255LGB.00146
A52.A25KHB.004F4 vs A52.255KHA.00146
A52.A25KHB.004F4 vs A52.255KGA.00146
A52.A25KHB.004F4 vs A52.255JHA.00146
A52.A25KHB.004F4 vs A52.255JGA.00146
A52.A25KHB.004F4 vs A52.255HHA.00146
A52.A25KHB.004F4 vs A52.255HGA.00146
A52.A25KHB.004F4 vs A52.255GHA.00146
A52.A25KHB.004F4 vs A52.255GGA.00146
A52.A25KHB.004F4 vs A52.255FHA.00146
A52.A25KHB.004F4 vs A52.255FGA.00146
A52.A25KHB.004F4 vs A52.P25MHB.00121
A52.A25KHB.004F4 vs A52.P25MGB.00121
A52.A25KHB.004F4 vs A52.P25LHB.00121
A52.A25KHB.004F4 vs A52.P25LGB.00121
A52.A25KHB.004F4 vs A52.P25KHB.00121
A52.A25KHB.004F4 vs A52.P25KGB.00121
A52.A25KHB.004F4 vs A52.P25JHB.00121
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****