Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A32.255JGB.004EM
A32.255JGB.004EM
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA M.2 2242 BICS5 3D-TLC 240GB
Manufacturer:
Apacer Memory
Datasheet:
A32.255JGB.004EM Datasheet
History Price: $105.46
In Stock: 48690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A32.255JGB.004EM Specification
Specification
Part No
A32.255JGB.004EM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SV250-M242 BiCS5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
470MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
370mA
Operating Temperature
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 3.80mm
Size / Dimension
-
A32.255JGB.004EM PDF Datasheet
A32.255JGB.004EM Datasheet
Click and Download: A32.255JGB.004EM Datasheet
A32.255JGB.004EM Related Parts
A32.255HGB.003EM
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 128GB
A32.255HHB.003EF
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 128GB
A32.255JHB.003EF
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 240GB
A32.255KGB.004EM
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 480GB
A32.255KHB.004EF
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 480GB
A32.255LGB.003EM
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 960GB
A32.255LHB.003EF
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 960GB
A32.25CHGB.00178
Apacer Memory
SATA M.2 2242 BICS4 3D-TLC 128GB
A32.25CHGB.002ES
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 128GB
A32.25CJGB.00178
Apacer Memory
SATA M.2 2242 BICS4 3D-TLC 256GB
A32.25CJGB.002ES
Apacer Memory
SATA M.2 2242 BICS5 3D-TLC 256GB
A32.25CKGB.00178
Apacer Memory
SATA M.2 2242 BICS4 3D-TLC 512GB
A32.255JGB.004EM Compare Parts
A32.255JGB.004EM vs A32.259LYB.001F8
A32.255JGB.004EM vs A32.259KZB.002F8
A32.255JGB.004EM vs A32.259KYB.002F8
A32.255JGB.004EM vs A32.259JZB.002F8
A32.255JGB.004EM vs A32.259JYB.002F8
A32.255JGB.004EM vs A32.259HZB.002F8
A32.255JGB.004EM vs A32.259HYB.002F8
A32.255JGB.004EM vs A32.255KHB.00146
A32.255JGB.004EM vs A32.255KGB.00146
A32.255JGB.004EM vs A32.255JHB.00146
A32.255JGB.004EM vs A32.255JGB.00146
A32.255JGB.004EM vs A32.255HHB.00146
A32.255JGB.004EM vs A32.255HGB.00146
A32.255JGB.004EM vs A32.255GHB.00146
A32.255JGB.004EM vs A32.255GGB.00146
A32.255JGB.004EM vs A32.255FHB.00146
A32.255JGB.004EM vs A32.255FGB.00146
A32.255JGB.004EM vs A32.25CGGB.00178
A32.255JGB.004EM vs A32.25CLGB.001ES
A32.255JGB.004EM vs A32.25CKGB.002ES
A32.255JGB.004EM vs A32.25CKGB.00178
A32.255JGB.004EM vs A32.25CJGB.002ES
A32.255JGB.004EM vs A32.25CJGB.00178
A32.255JGB.004EM vs A32.25CHGB.002ES
A32.255JGB.004EM vs A32.25CHGB.00178
A32.255JGB.004EM vs A32.255LHB.003EF
A32.255JGB.004EM vs A32.255LGB.003EM
A32.255JGB.004EM vs A32.255KHB.004EF
A32.255JGB.004EM vs A32.255KGB.004EM
A32.255JGB.004EM vs A32.255JHB.003EF
A32.255JGB.004EM vs A32.255HHB.003EF
A32.255JGB.004EM vs A32.255HGB.003EM
A32.255JGB.004EM vs A328GSMEL-OEM
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied