SQF-C8MV2-256GCEDC
SQF-C8MV2-256GCEDC
Obsolete
Description:  SQF PCIE/NVME M.2 2280 OPAL 720-
Manufacturer:  Advantech Corp
History Price: $96.41
In Stock: 30400
SQF-C8MV2-256GCEDC Specification
Specification
Part No
SQF-C8MV2-256GCEDC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
SQF-CM8 910C
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
2.45GB/s
Speed - Write
1.9GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.80mm
SQF-C8MV2-256GCEDC Related Parts
SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Advantech Corp
SSD 4GB SATA DOM SLC SATAIII
SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Advantech Corp
SSD 2TB 2.5" MLC SATA III
SQF-S25M8-512G-SAE
SQF-S25M8-512G-SAE
Advantech Corp
SSD 512GB 2.5" MLC SATA III
SQF-C25M4-100G-E7C
SQF-C25M4-100G-E7C
Advantech Corp
SQF PCIE SSD 910C 100G MLC
SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 2
SQF-C25V4-240GCECC
SQF-C25V4-240GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V4-480GDECE
SQF-C25V4-480GDECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-480G-ECE
SQF-C25V8-480G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 4
SQF-C25V8-480GCECC
SQF-C25V8-480GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V8-480GDECC
SQF-C25V8-480GDECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-960G-ECE
SQF-C25V8-960G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 9
SQF-C25V8-960GCECC
SQF-C25V8-960GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C8MV2-256GCEDC Compare Parts
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-2T-SAE
  • SQF-C8MV2-256GCEDC vs SQF-SDMS4-4G-J6C
  • SQF-C8MV2-256GCEDC vs SQF-C8ME4-1K9GDEEE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-64G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-64G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-512G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-512G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-256G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-256G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-1T-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-1T-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-128G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25U8-128G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25U4-64G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25U4-64G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25U4-32G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25U4-32G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25U4-16G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-64G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-4G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-4G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-32G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-32G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-16G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25S4-16G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25S2-8G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25S2-8G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-64G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-64G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-512G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-2T-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-256G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-256G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-1T-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-1T-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-128G-SAE
  • SQF-C8MV2-256GCEDC vs SQF-S25M8-128G-SAC
  • SQF-C8MV2-256GCEDC vs SQF-S25M4-64G-S9E
  • SQF-C8MV2-256GCEDC vs SQF-S25M4-64G-S9C
  • SQF-C8MV2-256GCEDC vs SQF-S25M4-32G-S9E
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.