☰
SQF-C8BV2-128GDEDC
SQF-C8BV2-128GDEDC
Active
Description:  SQF PCIE/NVME M.2 2280 OPAL 720-
Manufacturer:  Advantech Corp
History Price: $43.5
In Stock: 40320
SQF-C8BV2-128GDEDC Specification
Specification
Part No
SQF-C8BV2-128GDEDC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
SQF-C8B 720-D
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
1.8GB/s
Speed - Write
1.65GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.80mm
SQF-C8BV2-128GDEDC Related Parts
SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Advantech Corp
SSD 4GB SATA DOM SLC SATAIII
SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Advantech Corp
SSD 2TB 2.5" MLC SATA III
SQF-S25M8-512G-SAE
SQF-S25M8-512G-SAE
Advantech Corp
SSD 512GB 2.5" MLC SATA III
SQF-C25M4-100G-E7C
SQF-C25M4-100G-E7C
Advantech Corp
SQF PCIE SSD 910C 100G MLC
SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 2
SQF-C25V4-240GCECC
SQF-C25V4-240GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V4-480GDECE
SQF-C25V4-480GDECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-480G-ECE
SQF-C25V8-480G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 4
SQF-C25V8-480GCECC
SQF-C25V8-480GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V8-480GDECC
SQF-C25V8-480GDECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-960G-ECE
SQF-C25V8-960G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 9
SQF-C25V8-960GCECC
SQF-C25V8-960GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C8BV2-128GDEDC Compare Parts
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-2T-SAE
  • SQF-C8BV2-128GDEDC vs SQF-SDMS4-4G-J6C
  • SQF-C8BV2-128GDEDC vs SQF-C8ME4-1K9GDEEE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-64G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-64G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-512G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-512G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-256G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-256G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-1T-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-1T-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-128G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25U8-128G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25U4-64G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25U4-64G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25U4-32G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25U4-32G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25U4-16G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-64G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-4G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-4G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-32G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-32G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-16G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25S4-16G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25S2-8G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25S2-8G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-64G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-64G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-512G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-2T-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-256G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-256G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-1T-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-1T-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-128G-SAE
  • SQF-C8BV2-128GDEDC vs SQF-S25M8-128G-SAC
  • SQF-C8BV2-128GDEDC vs SQF-S25M4-64G-S9E
  • SQF-C8BV2-128GDEDC vs SQF-S25M4-64G-S9C
  • SQF-C8BV2-128GDEDC vs SQF-S25M4-32G-S9E
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!