Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96ND500G-ST-SG5KG
96ND500G-ST-SG5KG
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
HDD 500GB 2.5" SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96ND500G-ST-SG5KG Datasheet
History Price: $56.25
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96ND500G-ST-SG5KG Specification
Specification
Part No
96ND500G-ST-SG5KG
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
-
Packaging
Tray
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
500GB
Memory Type
Magnetic Disk (HDD)
Form Factor
2.5"
Speed - Read
140MB/s
Speed - Write
140MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
1A
Operating Temperature
0癈 ~ 60癈
Weight
100.35mm x 69.85mm x 7.00mm
Size / Dimension
3 oz (85.49 g)
96ND500G-ST-SG5KG PDF Datasheet
96ND500G-ST-SG5KG Datasheet
Click and Download: 96ND500G-ST-SG5KG Datasheet
96ND500G-ST-SG5KG Related Parts
96ND1TB-ST-SG7KG
Advantech Corp
HDD 500GB 2.5" SATA III
96ND1TB-ST-WD7KG
Advantech Corp
HDD 1TB 2.5" SATA III
96ND500G-ST-SG7KG1
Advantech Corp
SSD IPC 500GB 2.5" SATA3
96ND500G-ST-WD7KG1
Advantech Corp
HDD 500GB 2.5" SATA III
96ND4TB-ST-SG5KG
Advantech Corp
HDD 4TB 2.5" SATA III 5V
96ND1TB-ST-SG5KG1
Advantech Corp
HDD 1TB SATA III 5V
96ND1TB-ST-WD5K
Advantech Corp
HDD 1TB 2.5" SATA III
96ND1T-ST-SG7E
Advantech Corp
HDD 1TB 2.5" SATA
96ND1T-ST-WD5KE
Advantech Corp
HDD 1TB 2.5" SATA 24X7 16MB
96ND2TB-ST-SG5KG1
Advantech Corp
HDD 2TB SATA III 5V
96ND2TB-ST-SG7KE
Advantech Corp
HDD 2TB 2.5" SATA III 5V-12V
96ND2TB-ST-WD5K
Advantech Corp
HDD 2TB 2.5" SATA III
96ND500G-ST-SG5KG Compare Parts
96ND500G-ST-SG5KG vs 96ND500G-ST-WD7KG
96ND500G-ST-SG5KG vs 96ND500G-ST-WD5KA
96ND500G-ST-SG5KG vs 96ND500G-ST-SG5K4
96ND500G-ST-SG5KG vs 96ND320G-ST-WD5KG
96ND500G-ST-SG5KG vs 96ND2TB-ST-WD5K
96ND500G-ST-SG5KG vs 96ND2TB-ST-SG7KE
96ND500G-ST-SG5KG vs 96ND2TB-ST-SG5KG1
96ND500G-ST-SG5KG vs 96ND1T-ST-WD5KE
96ND500G-ST-SG5KG vs 96ND1T-ST-SG7E
96ND500G-ST-SG5KG vs 96ND1TB-ST-WD5K
96ND500G-ST-SG5KG vs 96ND1TB-ST-SG5KG1
96ND500G-ST-SG5KG vs 96ND4TB-ST-SG5KG
96ND500G-ST-SG5KG vs 96ND500G-ST-WD7KG1
96ND500G-ST-SG5KG vs 96ND500G-ST-SG7KG1
96ND500G-ST-SG5KG vs 96ND1TB-ST-WD7KG
96ND500G-ST-SG5KG vs 96ND1TB-ST-SG7KG
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed