☰
ISSS333-002TP
ISSS333-002TP
Active
Description:  ADATA SATA 2.5" 3D TLC 002T -40~
Manufacturer:  ADATA Industrial
History Price: $698.815
In Stock: 6140
ISSS333-002TP Specification
Specification
Part No
ISSS333-002TP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
ISSS333
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.25mm x 69.85mm x 7.00mm
ISSS333-002TP PDF Datasheet
ISSS333-002TP Related Parts
ISSS316-001TD
ISSS316-001TD
ADATA Industrial
ADATA SATA 2.5" 3D TLC 001T 0~70
ISSS316-002TCTB4
ISSS316-002TCTB4
ADATA Industrial
ADATA SATA 2.5" 3D TLC 002T 0~70
ISSS332-001T
ISSS332-001T
ADATA Industrial
ADATA SATA 2.5" 2D MLC 001T -40~
ISSS332-001TP
ISSS332-001TP
ADATA Industrial
ADATA SATA 2.5" 2D MLC 001T -40~
ISSS332-016GA
ISSS332-016GA
ADATA Industrial
ADATA SATA 2.5" A+ SLC 016G 0~70
ISSS332-016GE
ISSS332-016GE
ADATA Industrial
ADATA SATA 2.5" A+ SLC 016G -40~
ISSS332-032GA
ISSS332-032GA
ADATA Industrial
ADATA SATA 2.5" A+ SLC 032G 0~70
ISSS332-032GE
ISSS332-032GE
ADATA Industrial
ADATA SATA 2.5" A+ SLC 032G -40~
ISSS332-064GA
ISSS332-064GA
ADATA Industrial
ADATA SATA 2.5" A+ SLC 064G 0~70
ISSS332-064GE
ISSS332-064GE
ADATA Industrial
ADATA SATA 2.5" A+ SLC 064G -40~
ISSS332-064GF
ISSS332-064GF
ADATA Industrial
ADATA SATA 2.5" SLC 064G 0~70C 6
ISSS332-128GA
ISSS332-128GA
ADATA Industrial
ADATA SATA 2.5" A+ SLC 128G 0~70
ISSS333-002TP Compare Parts
  • ISSS333-002TP vs ISSS332-512GT
  • ISSS333-002TP vs ISSS332-512GMP
  • ISSS333-002TP vs ISSS332-512GM
  • ISSS333-002TP vs ISSS332-256GTP
  • ISSS333-002TP vs ISSS332-256GT
  • ISSS333-002TP vs ISSS332-256GMP
  • ISSS333-002TP vs ISSS332-256GM
  • ISSS333-002TP vs ISSS332-128GTP
  • ISSS333-002TP vs ISSS332-128GT
  • ISSS333-002TP vs ISSS332-128GMP
  • ISSS333-002TP vs ISSS332-128GM
  • ISSS333-002TP vs ISSS332-064GTP
  • ISSS333-002TP vs ISSS332-064GT
  • ISSS333-002TP vs ISSS332-064GMP
  • ISSS333-002TP vs ISSS332-064GM
  • ISSS333-002TP vs ISSS332-032GTP
  • ISSS333-002TP vs ISSS332-032GT
  • ISSS333-002TP vs ISSS332-032GMP
  • ISSS333-002TP vs ISSS332-032GM
  • ISSS333-002TP vs ISSS332-016GM
  • ISSS333-002TP vs ISSS332-016GF
  • ISSS333-002TP vs ISSS332-001TMP
  • ISSS333-002TP vs ISSS332-001TM
  • ISSS333-002TP vs ISSS333-512GP
  • ISSS333-002TP vs ISSS333-512GD
  • ISSS333-002TP vs ISSS333-256GP
  • ISSS333-002TP vs ISSS333-256GD
  • ISSS333-002TP vs ISSS333-128GP
  • ISSS333-002TP vs ISSS333-128GD
  • ISSS333-002TP vs ISSS333-064GP
  • ISSS333-002TP vs ISSS333-064GD
  • ISSS333-002TP vs ISSS333-002TD
  • ISSS333-002TP vs ISSS333-001TP
  • ISSS333-002TP vs ISSS333-001TD
  • ISSS333-002TP vs ISSS316-512GP
  • ISSS333-002TP vs ISSS316-512GD
  • ISSS333-002TP vs ISSS316-512GCTB5
  • ISSS333-002TP vs ISSS316-256GP
  • ISSS333-002TP vs ISSS316-256GD
  • ISSS333-002TP vs ISSS316-256GCTB5
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store