Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial IMSS332-032GA
IMSS332-032GA
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA MSATA A+ SLC 032G 0~7
Manufacturer:
ADATA Industrial
Datasheet:
IMSS332-032GA Datasheet
History Price: $78.0525
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IMSS332-032GA Specification
Specification
Part No
IMSS332-032GA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IMSS332
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
Speed - Read
500MB/s
Speed - Write
240MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
50.80mm x 29.85mm x 4.50mm
IMSS332-032GA PDF Datasheet
IMSS332-032GA Datasheet
Click and Download: IMSS332-032GA Datasheet
IMSS332-032GA Related Parts
IMSS316-001TD
ADATA Industrial
ADATA SATA MSATA 3D TLC 001T 0~7
IMSS316-064GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 064G 0~7
IMSS316-128GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 128G 0~7
IMSS316-256GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 256G 0~7
IMSS316-512GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 512G 0~7
IMSS332-256GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 256G 0~7
IMSS332-016GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G 0~7
IMSS332-016GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G -40
IMSS332-032GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 032G -40
IMSS332-032GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G 0~7
IMSS332-032GTP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G -40
IMSS332-064GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 064G 0~7
IMSS332-032GA Compare Parts
IMSS332-032GA vs IMSS332-256GT
IMSS332-032GA vs IMSS332-256GM
IMSS332-032GA vs IMSS332-128GT
IMSS332-032GA vs IMSS332-128GM
IMSS332-032GA vs IMSS332-064GT
IMSS332-032GA vs IMSS332-064GM
IMSS332-032GA vs IMSS332-032GT
IMSS332-032GA vs IMSS332-032GM
IMSS332-032GA vs IMSS332-001TT
IMSS332-032GA vs IMS325B3M2A2A1I3B2A0000
IMSS332-032GA vs IMS325B1M2A2A1I3A9A0000
IMSS332-032GA vs IMS325A8M2A2A1I3A7A0000
IMSS332-032GA vs IMS3M8B3M2A2A1I3B2A0000
IMSS332-032GA vs IMS3M8B1M2A2A1I3A9A0000
IMSS332-032GA vs IMSS316-032GD
IMSS332-032GA vs IMSS332-512GT
IMSS332-032GA vs IMSS332-016GT
IMSS332-032GA vs IMSS332-016GM
IMSS332-032GA vs IMSS332-001TM
IMSS332-032GA vs IMSS316-512GITB5
IMSS332-032GA vs IMSS316-512GCTB5
IMSS332-032GA vs IMSS316-256GITB5
IMSS332-032GA vs IMSS316-256GCTB5
IMSS332-032GA vs IMSS316-128GITB5
IMSS332-032GA vs IMSS316-128GCTB5
IMSS332-032GA vs IMSS316-002TITB5
IMSS332-032GA vs IMSS316-002TCTB5
IMSS332-032GA vs IMSS316-001TITB5
IMSS332-032GA vs IMSS316-001TCTB5
IMSS332-032GA vs IMSS316-512GCTB4
IMSS332-032GA vs IMSS316-256GCTB4
IMSS332-032GA vs IMSS316-128GCTB4
IMSS332-032GA vs IMSS316-064GCTB4
IMSS332-032GA vs IMSS316-002TCTB4
IMSS332-032GA vs IMSS316-001TCTB4
IMSS332-032GA vs IMSS316-512GP
IMSS332-032GA vs IMSS316-256GP
IMSS332-032GA vs IMSS316-128GP
IMSS332-032GA vs IMSS316-064GP
IMSS332-032GA vs IMSS316-001TP
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok