☰
IM2S3164-032GDA
IM2S3164-032GDA
Active
Description:  ADATA SATA M.2 2242 3D TLC 032G
Manufacturer:  ADATA Industrial
History Price: $27.73
In Stock: 25120
IM2S3164-032GDA Specification
Specification
Part No
IM2S3164-032GDA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IM2S3164
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
550MB/s
Speed - Write
490MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
IM2S3164-032GDA PDF Datasheet
IM2S3164-032GDA Related Parts
IM2P32A4-001TCTB5
IM2P32A4-001TCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-128GCTB5
IM2P32A4-128GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-256GCTB5
IM2P32A4-256GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-512GCTB5
IM2P32A4-512GCTB5
ADATA Industrial
ADATA IM2P32A4 PCIE M.2 2242 DRA
IM2P32A8-001TCTB5
IM2P32A8-001TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-002TCTB5
IM2P32A8-002TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-128GCTB5
IM2P32A8-128GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-256GCTB5
IM2P32A8-256GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-512GCTB5
IM2P32A8-512GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P41B8-001TCTB5
IM2P41B8-001TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 001T
IM2P41B8-002TCTB5
IM2P41B8-002TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 002T
IM2P41B8-004TCTB5
IM2P41B8-004TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 004T
IM2S3164-032GDA Compare Parts
  • IM2S3164-032GDA vs IM2S31D8-256GCTB5
  • IM2S3164-032GDA vs IM2S31D8-128GCTB5
  • IM2S3164-032GDA vs IM2S31D4-512GCTB5
  • IM2S3164-032GDA vs IM2S31D4-256GCTB5
  • IM2S3164-032GDA vs IM2S31D4-128GCTB5
  • IM2S3164-032GDA vs IM2S3168-512GCTB5
  • IM2S3164-032GDA vs IM2S3168-256GCTB5
  • IM2S3164-032GDA vs IM2S3168-128GCTB5
  • IM2S3164-032GDA vs IM2S3168-002TCTB5
  • IM2S3164-032GDA vs IM2S3168-001TCTB5
  • IM2S3164-032GDA vs IM2S3164-512GCTB5
  • IM2S3164-032GDA vs IM2S3164-256GCTB5
  • IM2S3164-032GDA vs IM2S3164-128GCTB5
  • IM2S3164-032GDA vs IM2S3164-001TCTB5
  • IM2S3164-032GDA vs IM2P41B8-512GITB5
  • IM2S3164-032GDA vs IM2P41B8-512GCTB5
  • IM2S3164-032GDA vs IM2P41B8-004TCTB5
  • IM2S3164-032GDA vs IM2P41B8-002TCTB5
  • IM2S3164-032GDA vs IM2P41B8-001TCTB5
  • IM2S3164-032GDA vs IM2P32A8-512GCTB5
  • IM2S3164-032GDA vs IM2P32A8-256GCTB5
  • IM2S3164-032GDA vs IM2P32A8-128GCTB5
  • IM2S3164-032GDA vs IM2P32A8-002TCTB5
  • IM2S3164-032GDA vs IM2P32A8-001TCTB5
  • IM2S3164-032GDA vs IM2P32A4-512GCTB5
  • IM2S3164-032GDA vs IM2P32A4-256GCTB5
  • IM2S3164-032GDA vs IM2P32A4-128GCTB5
  • IM2S3164-032GDA vs IM2P32A4-001TCTB5
  • IM2S3164-032GDA vs IM2S3328E-016GM
  • IM2S3164-032GDA vs IM2S3328E-001TT
  • IM2S3164-032GDA vs IM2S3328E-001TM
  • IM2S3164-032GDA vs IM2S3328E-512GT
  • IM2S3164-032GDA vs IM2S3328E-512GM
  • IM2S3164-032GDA vs IM2S3328E-256GT
  • IM2S3164-032GDA vs IM2S3328E-256GM
  • IM2S3164-032GDA vs IM2S3328E-128GT
  • IM2S3164-032GDA vs IM2S3328E-128GM
  • IM2S3164-032GDA vs IM2S3328E-064GT
  • IM2S3164-032GDA vs IM2S3328E-064GM
  • IM2S3164-032GDA vs IM2S3328E-032GT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied