☰
AMPSD016G3S-00ES4YC-3P
AMPSD016G3S-00ES4YC-3P
Active
Description:  SD Card 16GB pSLC
Manufacturer:  Accelerated Memory
History Price: $12.1
In Stock: 26480
AMPSD016G3S-00ES4YC-3P Specification
Specification
Part No
AMPSD016G3S-00ES4YC-3P
Category
Memory Cards
Manufacturer
Accelerated Memory
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
16GB
Speed
Class 10, UHS Class 3
Technology
pSLC
Operating Temperature
0癈 ~ 70癈
AMPSD016G3S-00ES4YC-3P Related Parts
AMPMS01T0S-00ES7YE-8P
AMPMS01T0S-00ES7YE-8P
Accelerated Memory
1TB QLC MICROSD CARD
AMPMS008G3S-00ES4YC-3P
AMPMS008G3S-00ES4YC-3P
Accelerated Memory
MicroSD Card 8GB pSLC
AMPMS032G3S-00ES4YC-3P
AMPMS032G3S-00ES4YC-3P
Accelerated Memory
MicroSDXC Card 32GB pSLC
AMPMS064G3S-00WS2YI-3P
AMPMS064G3S-00WS2YI-3P
Accelerated Memory
MicroSDXC Card 64GB MLC
AMPSD064G3S-00WS1YE-3P
AMPSD064G3S-00WS1YE-3P
Accelerated Memory
SDXC Card 64GB MLC
AMPSD128G3S-00ES1YE-3P
AMPSD128G3S-00ES1YE-3P
Accelerated Memory
SD Card 128GB MLC
AMPSD256G3S-00ES1YE-3P
AMPSD256G3S-00ES1YE-3P
Accelerated Memory
SDXC Card 256GB MLC
AMPSD512G3S-00ES5YC-5P
AMPSD512G3S-00ES5YC-5P
Accelerated Memory
SD Card 512GB 3D TLC
AMPMS004G8S-00WSMI-S2
AMPMS004G8S-00WSMI-S2
Accelerated Memory
MicroSD Card 4GB SLC
AMPMS016G3S-00WS4YC-S3
AMPMS016G3S-00WS4YC-S3
Accelerated Memory
MicroSD Card 16GB pSLC
AMPMS016G3S-00WS6YC-S2
AMPMS016G3S-00WS6YC-S2
Accelerated Memory
MicroSD Card 16GB TLC
AMPMS032G8S-00FS1AE-S2
AMPMS032G8S-00FS1AE-S2
Accelerated Memory
MicroSD Card 32GB 3D MLC
AMPSD016G3S-00ES4YC-3P Compare Parts
  • AMPSD016G3S-00ES4YC-3P vs AMPSD256G3S-00ES1YE-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPSD128G3S-00ES1YE-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPSD064G3S-00WS1YE-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPMS064G3S-00WS2YI-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPMS032G3S-00ES4YC-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPMS008G3S-00ES4YC-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPMS01T0S-00ES7YE-8P
  • AMPSD016G3S-00ES4YC-3P vs AMPSD512M3S-00ES4YC-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPSD256G3S-00WS1YE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPSD128G3S-00WS1YE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPSD064G3S-00WS1YE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPSD032G3S-00WS1YE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPSD004G9S-00FS27E-S4
  • AMPSD016G3S-00ES4YC-3P vs AMPSD002G3S-00WS491-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPMS28DG8S-00FS6CE-S8
  • AMPSD016G3S-00ES4YC-3P vs AMPMS064G3S-00ES3YC-3P
  • AMPSD016G3S-00ES4YC-3P vs AMPMS032G8S-00FS4AE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPMS032G8S-00FS1AE-S6
  • AMPSD016G3S-00ES4YC-3P vs AMPMS032G8S-00FS1AE-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPMS016G3S-00WS6YC-S2
  • AMPSD016G3S-00ES4YC-3P vs AMPMS016G3S-00WS4YC-S3
  • AMPSD016G3S-00ES4YC-3P vs AMPMS004G8S-00WSMI-S2
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks