Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ Accelerated Memory AMPMS016G3S-00WS6YC-S2
AMPMS016G3S-00WS6YC-S2
Active
Memory Cards
Description:
MicroSD Card 16GB TLC
Manufacturer:
Accelerated Memory
Datasheet:
AMPMS016G3S-00WS6YC-S2 Datasheet
History Price: $12.96
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AMPMS016G3S-00WS6YC-S2 Specification
Specification
Part No
AMPMS016G3S-00WS6YC-S2
Category
Memory Cards
Manufacturer
Accelerated Memory
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSD?
Memory Size
16GB
Speed
Class 10, UHS Class 1, V10
Technology
TLC
Operating Temperature
0癈 ~ 70癈
AMPMS016G3S-00WS6YC-S2 Related Parts
AMPMS01T0S-00ES7YE-8P
Accelerated Memory
1TB QLC MICROSD CARD
AMPMS008G3S-00ES4YC-3P
Accelerated Memory
MicroSD Card 8GB pSLC
AMPMS032G3S-00ES4YC-3P
Accelerated Memory
MicroSDXC Card 32GB pSLC
AMPMS064G3S-00WS2YI-3P
Accelerated Memory
MicroSDXC Card 64GB MLC
AMPSD064G3S-00WS1YE-3P
Accelerated Memory
SDXC Card 64GB MLC
AMPSD128G3S-00ES1YE-3P
Accelerated Memory
SD Card 128GB MLC
AMPSD256G3S-00ES1YE-3P
Accelerated Memory
SDXC Card 256GB MLC
AMPSD512G3S-00ES5YC-5P
Accelerated Memory
SD Card 512GB 3D TLC
AMPMS004G8S-00WSMI-S2
Accelerated Memory
MicroSD Card 4GB SLC
AMPMS016G3S-00WS4YC-S3
Accelerated Memory
MicroSD Card 16GB pSLC
AMPMS032G8S-00FS1AE-S2
Accelerated Memory
MicroSD Card 32GB 3D MLC
AMPMS032G8S-00FS1AE-S6
Accelerated Memory
MicroSD Card 32GB 3D MLC
AMPMS016G3S-00WS6YC-S2 Compare Parts
AMPMS016G3S-00WS6YC-S2 vs AMPSD256G3S-00ES1YE-3P
AMPMS016G3S-00WS6YC-S2 vs AMPSD128G3S-00ES1YE-3P
AMPMS016G3S-00WS6YC-S2 vs AMPSD064G3S-00WS1YE-3P
AMPMS016G3S-00WS6YC-S2 vs AMPMS064G3S-00WS2YI-3P
AMPMS016G3S-00WS6YC-S2 vs AMPMS032G3S-00ES4YC-3P
AMPMS016G3S-00WS6YC-S2 vs AMPMS008G3S-00ES4YC-3P
AMPMS016G3S-00WS6YC-S2 vs AMPMS01T0S-00ES7YE-8P
AMPMS016G3S-00WS6YC-S2 vs AMPSD512M3S-00ES4YC-3P
AMPMS016G3S-00WS6YC-S2 vs AMPSD256G3S-00WS1YE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPSD128G3S-00WS1YE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPSD064G3S-00WS1YE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPSD032G3S-00WS1YE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPSD016G3S-00ES4YC-3P
AMPMS016G3S-00WS6YC-S2 vs AMPSD004G9S-00FS27E-S4
AMPMS016G3S-00WS6YC-S2 vs AMPSD002G3S-00WS491-S2
AMPMS016G3S-00WS6YC-S2 vs AMPMS28DG8S-00FS6CE-S8
AMPMS016G3S-00WS6YC-S2 vs AMPMS064G3S-00ES3YC-3P
AMPMS016G3S-00WS6YC-S2 vs AMPMS032G8S-00FS4AE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPMS032G8S-00FS1AE-S6
AMPMS016G3S-00WS6YC-S2 vs AMPMS032G8S-00FS1AE-S2
AMPMS016G3S-00WS6YC-S2 vs AMPMS016G3S-00WS4YC-S3
AMPMS016G3S-00WS6YC-S2 vs AMPMS004G8S-00WSMI-S2
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.