☰
VOM3053
VOM3053
Discontinued
Description:  SOP-4 P.TRIAC NZC,5MA,1.5K DV/DT
Manufacturer:  Vishay
Datasheet:   VOM3053 Datasheet
History Price: $1.17
In Stock: 7440
VOM3053 Specification
Specification
Part No
VOM3053
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
1.5kV/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
Approval Agency
CQC, cUL, UL, VDE
VOM3053 PDF Datasheet
VOM3053 Related Parts
VOM3052
VOM3052
Vishay
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D
VOM160PT
VOM160PT
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160RT
VOM160RT
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160NT
VOM160NT
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160N-X001T
VOM160N-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053T
VOM3053T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053-X001T
VOM3053-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3052T
VOM3052T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3052-X001T
VOM3052-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053 Compare Parts
  • VOM3053 vs VOM3052T
  • VOM3053 vs VOM3053-X001T
  • VOM3053 vs VOM3053T
  • VOM3053 vs VOM160N-X001T
  • VOM3053 vs VOM160NT
  • VOM3053 vs VOM160RT
  • VOM3053 vs VOM160PT
  • VOM3053 vs VOM3052
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller