☰
VOM160NT
VOM160NT
Active
Description:  OPTOISOLATOR 3.75KV TRIAC 4SOP
Manufacturer:  Vishay
Datasheet:   VOM160NT Datasheet
History Price: $1.05
In Stock: 4800
VOM160NT Specification
Specification
Part No
VOM160NT
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
Approval Agency
CQC, cUR, UR
VOM160NT PDF Datasheet
VOM160NT Related Parts
VOM3052
VOM3052
Vishay
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D
VOM160PT
VOM160PT
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160RT
VOM160RT
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160N-X001T
VOM160N-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053T
VOM3053T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053-X001T
VOM3053-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3053
VOM3053
Vishay
SOP-4 P.TRIAC NZC,5MA,1.5K DV/DT
VOM3052T
VOM3052T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM3052-X001T
VOM3052-X001T
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
VOM160NT Description

The Vishay VOM160NT is a precision, high-voltage, metal-oxide varistor designed for transient voltage suppression and surge protection applications. It is part of the VOM series, which provides reliable and consistent protection against overvoltage events in electrical and electronic circuits. The device is suitable for both industrial and consumer applications where transient voltage events, such as lightning strikes, switching transients, and electrostatic discharges, could potentially damage sensitive equipment. The VOM160NT is characterized by its high energy absorption capability, fast response time, and excellent long-term stability, making it a robust choice for surge protection solutions.

## Electrical Characteristics

The VOM160NT exhibits the following electrical specifications:

* Maximum Continuous Operating Voltage (AC): 160 V RMS
* Maximum Continuous Operating Voltage (DC): 230 V
* Varistor Voltage at 1 mA (V1mA): 160 V
* Maximum Clamping Voltage: 400 V (at 100 A, 8/20 μs surge pulse)
* Energy Absorption Capability: 150 J (8/20 μs waveform)
* Leakage Current: <5 μA at 160 V DC
* Capacitance: 500 pF typical (1 kHz, 1 Vrms)
* Insulation Resistance: >10 GΩ at 25°C, 100 V DC

These characteristics highlight the device's ability to handle high-energy surges while maintaining low leakage currents, which is critical in precision electronics and sensitive control circuits.

## Mechanical Characteristics

The VOM160NT is designed in a disk-shaped ceramic package, offering robust mechanical stability and ease of PCB integration. Key mechanical parameters include:

* Diameter: 20 mm
* Thickness: 10 mm
* Lead Material: Tinned copper alloy
* Lead Spacing: 10 mm
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -40°C to +125°C

The mechanical design ensures durability under repeated surge conditions and provides reliable mounting in standard through-hole configurations.

## Surge Handling and Response

The VOM160NT is capable of absorbing significant transient energy, which protects downstream electronics from voltage spikes. The device's response characteristics include:

* Response Time: <25 ns
* Peak Current Capability: 1000 A (with repetitive 8/20 μs surges, non-repetitive)
* Energy Dissipation: The device can dissipate up to 150 J in a single pulse without degradation

The fast response time ensures that transient voltages are clamped quickly, reducing the risk of damage to sensitive semiconductor devices or communication circuits.

## Thermal and Reliability Characteristics

The VOM160NT demonstrates high reliability under thermal and electrical stress. Thermal performance parameters include:

* Thermal Coefficient of Varistor Voltage: +0.05%/°C
* Thermal Shock Resistance: ±5% varistor voltage change after 5 cycles of -40°C to +85°C
* Long-term Stability: Varistor voltage drift <10% over 10,000 hours at rated voltage

These specifications indicate that the VOM160NT maintains its protective characteristics over extended operation, even in fluctuating temperature environments, ensuring predictable behavior in industrial or outdoor applications.

## Application Considerations

The VOM160NT is commonly used in:

* AC line surge protection devices
* Power supplies and transformers
* Industrial control equipment
* Consumer electronics protection
* Lighting and telecommunication circuits

Designers should consider the maximum continuous voltage and energy absorption limits when selecting the VOM160NT to ensure proper protection without exceeding device ratings. Proper PCB layout, thermal management, and spacing between varistors are also crucial to maximize performance and safety.

## Compliance and Standards

The VOM160NT meets multiple international standards for surge protection, including:

* IEC 61051 series for varistors
* UL 1449 for transient voltage surge suppression
* RoHS compliance for environmental safety

These certifications confirm that the VOM160NT can be deployed globally in a wide range of applications while adhering to regulatory and safety standards.

## Summary

The Vishay VOM160NT is a high-performance metal-oxide varistor designed for transient voltage suppression in AC and DC circuits. Its combination of high energy absorption, fast response, low leakage current, and robust mechanical design makes it suitable for industrial, commercial, and consumer applications. With a disk-shaped package, wide temperature range, and compliance with international safety standards, the VOM160NT offers reliable surge protection and long-term operational stability, making it a trusted component for engineers seeking dependable overvoltage protection solutions.
VOM160NT Compare Parts
  • VOM160NT vs VOM3052T
  • VOM160NT vs VOM3053
  • VOM160NT vs VOM3053-X001T
  • VOM160NT vs VOM3053T
  • VOM160NT vs VOM160N-X001T
  • VOM160NT vs VOM160RT
  • VOM160NT vs VOM160PT
  • VOM160NT vs VOM3052
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller