VOD3120AB-VT
VOD3120AB-VT
Active
Description:  OPTOISO IGBT MOSFET DRIVER 2.5A
Manufacturer:  Vishay
History Price: $2.31
In Stock: 40600
VOD3120AB-VT Specification
Specification
Part No
VOD3120AB-VT
Category
Isolators Gate Drivers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5300Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
70ns
Rise / Fall Time (Typ)
35ns, 35ns
Current - Output High, Low
2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.37V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
CQC, cUL, UL, VDE
VOD3120AB-VT PDF Datasheet
VOD3120AB-VT Related Parts
VOD3120AD-V
VOD3120AD-V
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-T
VOD3120AB-T
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AG-V
VOD3120AG-V
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AD
VOD3120AD
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AG
VOD3120AG
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-T2
VOD3120AB-T2
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-VT2
VOD3120AB-VT2
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-VT Compare Parts
  • VOD3120AB-VT vs VOD3120AB-T2
  • VOD3120AB-VT vs VOD3120AG
  • VOD3120AB-VT vs VOD3120AD
  • VOD3120AB-VT vs VOD3120AG-V
  • VOD3120AB-VT vs VOD3120AB-T
  • VOD3120AB-VT vs VOD3120AD-V
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.