VOD3120AB-T2
VOD3120AB-T2
Active
Description:  OPTOISO IGBT MOSFET DRIVER 2.5A
Manufacturer:  Vishay
History Price: $2.27
In Stock: 31300
VOD3120AB-T2 Specification
Specification
Part No
VOD3120AB-T2
Category
Isolators Gate Drivers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5300Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
70ns
Rise / Fall Time (Typ)
35ns, 35ns
Current - Output High, Low
2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.37V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
CQC, cUL, UL, VDE
VOD3120AB-T2 PDF Datasheet
VOD3120AB-T2 Related Parts
VOD3120AB-VT
VOD3120AB-VT
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AD-V
VOD3120AD-V
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-T
VOD3120AB-T
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AG-V
VOD3120AG-V
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AD
VOD3120AD
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AG
VOD3120AG
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-VT2
VOD3120AB-VT2
Vishay
OPTOISO IGBT MOSFET DRIVER 2.5A
VOD3120AB-T2 Compare Parts
  • VOD3120AB-T2 vs VOD3120AG
  • VOD3120AB-T2 vs VOD3120AD
  • VOD3120AB-T2 vs VOD3120AG-V
  • VOD3120AB-T2 vs VOD3120AB-T
  • VOD3120AB-T2 vs VOD3120AD-V
  • VOD3120AB-T2 vs VOD3120AB-VT
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4