Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Vishay SFH6345-X017T
SFH6345-X017T
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 5.3KV TRANS 8SMD
Manufacturer:
Vishay
Datasheet:
SFH6345-X017T Datasheet
History Price: $2.21
In Stock: 7500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SFH6345-X017T Specification
Specification
Part No
SFH6345-X017T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300ns, 300ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
25V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.33V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
SFH6345-X017T PDF Datasheet
SFH6345-X017T Datasheet
Click and Download: SFH6345-X017T Datasheet
SFH6345-X017T Related Parts
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH6345-X017T Compare Parts
SFH6345-X017T vs SFH1617A-2
SFH6345-X017T vs SFH1617A-2X017T
SFH6345-X017T vs SFH1617A-3
SFH6345-X017T vs SFH6156-4X001T
SFH6345-X017T vs SFH6156-3T
SFH6345-X017T vs SFH615A-1X001
SFH6345-X017T vs SFH6156-3T0
SFH6345-X017T vs SFH6156-3X001
SFH6345-X017T vs SFH6156-3X001T
SFH6345-X017T vs SFH6156-4
SFH6345-X017T vs SFH6156-4T
SFH6345-X017T vs SFH615AA-X007
SFH6345-X017T vs SFH1690ABT
SFH6345-X017T vs SFH1690AT
SFH6345-X017T vs SFH1690BT
SFH6345-X017T vs SFH1690BT-X001
SFH6345-X017T vs SFH1690CT
SFH6345-X017T vs SFH601-2
SFH6345-X017T vs SFH615A-1X017
SFH6345-X017T vs SFH6345-X007T
SFH6345-X017T vs SFH6345-X009
SFH6345-X017T vs SFH6345-X009T
SFH6345-X017T vs SFH6325-X017T
SFH6345-X017T vs SFH617A-4
SFH6345-X017T vs SFH628A-4X016
SFH6345-X017T vs SFH615A-1X006
SFH6345-X017T vs SFH628A-3X016
SFH6345-X017T vs SFH628A-3X017
SFH6345-X017T vs SFH628A-3X017T
SFH6345-X017T vs SFH6326-X007
SFH6345-X017T vs SFH628A-4
SFH6345-X017T vs SFH6326-X001
SFH6345-X017T vs SFH6315T
SFH6345-X017T vs SFH6316T
SFH6345-X017T vs SFH6318T
SFH6345-X017T vs SFH6319T
SFH6345-X017T vs SFH6325-X009T
SFH6345-X017T vs SFH617A-4X016
SFH6345-X017T vs SFH6186-5X001T
SFH6345-X017T vs SFH6186-3X001T
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components