SFH601-1X017
SFH601-1X017
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 36800
SFH601-1X017 Specification
Specification
Part No
SFH601-1X017
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
100V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
SFH601-1X017 PDF Datasheet
SFH601-1X017 Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4
SFH601-4
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-1X017 Compare Parts
  • SFH601-1X017 vs SFH1617A-2
  • SFH601-1X017 vs SFH1617A-2X017T
  • SFH601-1X017 vs SFH1617A-3
  • SFH601-1X017 vs SFH6156-4X001T
  • SFH601-1X017 vs SFH6156-3T
  • SFH601-1X017 vs SFH615A-1X001
  • SFH601-1X017 vs SFH6156-3T0
  • SFH601-1X017 vs SFH6156-3X001
  • SFH601-1X017 vs SFH6156-3X001T
  • SFH601-1X017 vs SFH6156-4
  • SFH601-1X017 vs SFH6156-4T
  • SFH601-1X017 vs SFH615AA-X007
  • SFH601-1X017 vs SFH1690ABT
  • SFH601-1X017 vs SFH1690AT
  • SFH601-1X017 vs SFH1690BT
  • SFH601-1X017 vs SFH1690BT-X001
  • SFH601-1X017 vs SFH1690CT
  • SFH601-1X017 vs SFH601-2
  • SFH601-1X017 vs SFH615A-1X017
  • SFH601-1X017 vs SFH6345-X007T
  • SFH601-1X017 vs SFH6345-X009
  • SFH601-1X017 vs SFH6345-X009T
  • SFH601-1X017 vs SFH6345-X017T
  • SFH601-1X017 vs SFH6325-X017T
  • SFH601-1X017 vs SFH617A-4
  • SFH601-1X017 vs SFH628A-4X016
  • SFH601-1X017 vs SFH615A-1X006
  • SFH601-1X017 vs SFH628A-3X016
  • SFH601-1X017 vs SFH628A-3X017
  • SFH601-1X017 vs SFH628A-3X017T
  • SFH601-1X017 vs SFH6326-X007
  • SFH601-1X017 vs SFH628A-4
  • SFH601-1X017 vs SFH6326-X001
  • SFH601-1X017 vs SFH6315T
  • SFH601-1X017 vs SFH6316T
  • SFH601-1X017 vs SFH6318T
  • SFH601-1X017 vs SFH6319T
  • SFH601-1X017 vs SFH6325-X009T
  • SFH601-1X017 vs SFH617A-4X016
  • SFH601-1X017 vs SFH6186-5X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you