SFH6156-3T
SFH6156-3T
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4-SMD
Manufacturer:  Vishay
Datasheet:   SFH6156-3T Datasheet
History Price: $0.64
In Stock: 21200
SFH6156-3T Specification
Specification
Part No
SFH6156-3T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
SFH6156-3T PDF Datasheet
SFH6156-3T Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH6156-3T Description
The Vishay SFH6156-3T is an optocoupler, specifically designed for applications requiring high-speed data transmission and isolation. This component is widely used in various electronic circuits, including those in telecommunications, industrial automation, and consumer electronics. Below is a detailed introduction to the SFH6156-3T, including its specifications and parameters.

## Overview

The SFH6156-3T is a high-speed optocoupler that consists of a gallium arsenide (GaAs) infrared LED and a photodetector, typically a phototransistor. The device is designed to provide electrical isolation between its input and output, making it ideal for protecting sensitive components from high voltages or noise in the system.

## Key Features

1. High-Speed Performance: The SFH6156-3T is capable of high-speed data transmission, with a typical rise time of 15 ns and a fall time of 10 ns, making it suitable for applications requiring fast switching.

2. Isolation Voltage: The device offers a high isolation voltage of 5000 VRMS, ensuring that the input and output sides are electrically isolated, which is crucial for safety and signal integrity.

3. Wide Operating Temperature Range: The SFH6156-3T operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.

4. Compact Package: The optocoupler is available in a compact DIP-4 package, which is suitable for space-constrained applications.

5. Low Input Current: The device requires a low input current to operate, typically around 10 mA, which helps in reducing power consumption.

## Specifications

Here are the detailed specifications of the Vishay SFH6156-3T:

- Input Specifications:
- LED Forward Voltage (V_F): 1.2 V (typical at 10 mA)
- LED Forward Current (I_F): 10 mA (maximum)
- Reverse Voltage (V_R): 5 V (maximum)

- Output Specifications:
- Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Collector Current (I_C): 50 mA (maximum)
- Power Dissipation (P_D): 150 mW (maximum)

- Switching Characteristics:
- Rise Time (t_r): 15 ns (typical)
- Fall Time (t_f): 10 ns (typical)
- Propagation Delay (t_PHL): 20 ns (typical)
- Propagation Delay (t_PLH): 20 ns (typical)

- Isolation Characteristics:
- Isolation Voltage (V_ISOL): 5000 VRMS
- Insulation Resistance (R_ISOL): 10^12 Ω (minimum at 500 VDC)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -40°C to +125°C

## Applications

The SFH6156-3T is suitable for a variety of applications, including:

- Data Communication: Used in high-speed data transmission systems to ensure signal integrity and isolation.
- Industrial Automation: Employed in control systems to isolate different parts of the circuit, protecting sensitive components from high voltages.
- Telecommunications: Utilized in communication devices for signal isolation and noise reduction.
- Consumer Electronics: Found in various consumer devices where electrical isolation is necessary for safety and performance.

## Conclusion

The Vishay SFH6156-3T is a versatile and reliable optocoupler that provides high-speed performance and excellent electrical isolation. Its specifications make it suitable for a wide range of applications, ensuring that it meets the demands of modern electronic systems. Whether in industrial, telecommunications, or consumer electronics, the SFH6156-3T is a valuable component for engineers and designers looking for efficient isolation solutions.
SFH6156-3T Compare Parts
  • SFH6156-3T vs SFH1617A-2
  • SFH6156-3T vs SFH1617A-2X017T
  • SFH6156-3T vs SFH1617A-3
  • SFH6156-3T vs SFH6156-4X001T
  • SFH6156-3T vs SFH615A-1X001
  • SFH6156-3T vs SFH6156-3T0
  • SFH6156-3T vs SFH6156-3X001
  • SFH6156-3T vs SFH6156-3X001T
  • SFH6156-3T vs SFH6156-4
  • SFH6156-3T vs SFH6156-4T
  • SFH6156-3T vs SFH615AA-X007
  • SFH6156-3T vs SFH1690ABT
  • SFH6156-3T vs SFH1690AT
  • SFH6156-3T vs SFH1690BT
  • SFH6156-3T vs SFH1690BT-X001
  • SFH6156-3T vs SFH1690CT
  • SFH6156-3T vs SFH601-2
  • SFH6156-3T vs SFH615A-1X017
  • SFH6156-3T vs SFH6345-X007T
  • SFH6156-3T vs SFH6345-X009
  • SFH6156-3T vs SFH6345-X009T
  • SFH6156-3T vs SFH6345-X017T
  • SFH6156-3T vs SFH6325-X017T
  • SFH6156-3T vs SFH617A-4
  • SFH6156-3T vs SFH628A-4X016
  • SFH6156-3T vs SFH615A-1X006
  • SFH6156-3T vs SFH628A-3X016
  • SFH6156-3T vs SFH628A-3X017
  • SFH6156-3T vs SFH628A-3X017T
  • SFH6156-3T vs SFH6326-X007
  • SFH6156-3T vs SFH628A-4
  • SFH6156-3T vs SFH6326-X001
  • SFH6156-3T vs SFH6315T
  • SFH6156-3T vs SFH6316T
  • SFH6156-3T vs SFH6318T
  • SFH6156-3T vs SFH6319T
  • SFH6156-3T vs SFH6325-X009T
  • SFH6156-3T vs SFH617A-4X016
  • SFH6156-3T vs SFH6186-5X001T
  • SFH6156-3T vs SFH6186-3X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components