SI8640BB-AUR
SI8640BB-AUR
Active
Description:  AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
Manufacturer:  Skyworks Solutions
History Price: $2.50359
In Stock: 29000
SI8640BB-AUR Specification
Specification
Part No
SI8640BB-AUR
Category
Digital Isolators
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100, Si864x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
Yes
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
Pulse Width Distortion (Max)
4.5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
2.375V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
SI8640BB-AUR PDF Datasheet
SI8640BB-AUR Related Parts
SI8640BA-AU
SI8640BA-AU
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640AB-AS1
SI8640AB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-ASR
SI8640BB-ASR
Skyworks Solutions
LOW-POWER, QUAD-CHANNEL DIGITAL
SI8640BB-AS1R
SI8640BB-AS1R
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS1
SI8640BB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS
SI8640BB-AS
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BA-B-IUR
SI8640BA-B-IUR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16QSOP
SI8640BA-AUR
SI8640BA-AUR
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640BB-B-IS
SI8640BB-B-IS
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-ISR
SI8640AB-B-ISR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1R
SI8640AB-B-IS1R
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1
SI8640AB-B-IS1
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640BB-AUR Compare Parts
  • SI8640BB-AUR vs SI8431BB-C-IS1
  • SI8640BB-AUR vs SI8431BB-C-IS
  • SI8640BB-AUR vs SI8435BB-C-IS1
  • SI8640BB-AUR vs SI8460BB-A-IS1R
  • SI8640BB-AUR vs SI8460BB-A-IS1
  • SI8640BB-AUR vs SI8460BA-B-IS1R
  • SI8640BB-AUR vs SI8460BA-B-IS1
  • SI8640BB-AUR vs SI8435BB-D-ISR
  • SI8640BB-AUR vs SI8435BB-D-IS1R
  • SI8640BB-AUR vs SI8435BB-D-IS1
  • SI8640BB-AUR vs SI8435BB-D-IS
  • SI8640BB-AUR vs SI8431BB-D-IS1R
  • SI8640BB-AUR vs SI8435BB-C-IS1R
  • SI8640BB-AUR vs SI8431BB-C-IS1R
  • SI8640BB-AUR vs SI8435BB-C-IS
  • SI8640BB-AUR vs SI8431BB-D-ISR
  • SI8640BB-AUR vs SI8431BB-D-IS1
  • SI8640BB-AUR vs SI8431BB-D-IS
  • SI8640BB-AUR vs SI8431BB-C-ISR
  • SI8640BB-AUR vs SI8435BB-C-ISR
  • SI8640BB-AUR vs SI8421AB-C-ISR
  • SI8640BB-AUR vs SI8430AB-C-IS1
  • SI8640BB-AUR vs SI8430AB-C-IS
  • SI8640BB-AUR vs SI8421BB-D-ISR
  • SI8640BB-AUR vs SI8421BB-D-IS
  • SI8640BB-AUR vs SI8421BB-C-ISR
  • SI8640BB-AUR vs SI8421BB-C-IS
  • SI8640BB-AUR vs SI8431AB-D-IS1
  • SI8640BB-AUR vs SI8421AB-D-IS
  • SI8640BB-AUR vs SI8430AB-D-IS
  • SI8640BB-AUR vs SI8421AB-C-IS
  • SI8640BB-AUR vs SI8420BB-D-ISR
  • SI8640BB-AUR vs SI8420BB-D-IS
  • SI8640BB-AUR vs SI8420BB-C-ISR
  • SI8640BB-AUR vs SI8420BB-C-IS
  • SI8640BB-AUR vs SI8420AB-D-ISR
  • SI8640BB-AUR vs SI8420AB-D-IS
  • SI8640BB-AUR vs SI8421AB-D-ISR
  • SI8640BB-AUR vs SI8430BB-D-IS
  • SI8640BB-AUR vs SI8460BB-B-IS1
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.