SI8640BB-AUR
SI8640BB-AUR
Active
Description:  AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
Manufacturer:  Skyworks Solutions
History Price: $2.50359
In Stock: 29000
SI8640BB-AUR vs SI8460BA-B-IS1R
Series
Automotive, AEC-Q100, Si864x
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
Yes
No
Number of Channels
4
6
Inputs - Side 1/Side 2
4/0
6/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
25kV/µs (Typ)
Data Rate
150Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
9.5ns, 9.5ns
Pulse Width Distortion (Max)
4.5ns
2.5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
3.8ns, 2.8ns
Voltage - Supply
2.375V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC