SI8421AB-D-IS
SI8421AB-D-IS
Not For New Designs
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Skyworks Solutions
History Price: $2.64
In Stock: 30600
SI8421AB-D-IS Specification
Specification
Part No
SI8421AB-D-IS
Category
Digital Isolators
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
35ns, 35ns
Pulse Width Distortion (Max)
25ns
Rise / Fall Time (Typ)
3.8ns, 2.8ns
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SI8421AB-D-IS PDF Datasheet
SI8421AB-D-IS Related Parts
SI8640BA-AU
SI8640BA-AU
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640AB-AS1
SI8640AB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-ASR
SI8640BB-ASR
Skyworks Solutions
LOW-POWER, QUAD-CHANNEL DIGITAL
SI8640BB-AS1R
SI8640BB-AS1R
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS1
SI8640BB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS
SI8640BB-AS
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BA-B-IUR
SI8640BA-B-IUR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16QSOP
SI8640BB-AUR
SI8640BB-AUR
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
SI8640BA-AUR
SI8640BA-AUR
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640BB-B-IS
SI8640BB-B-IS
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-ISR
SI8640AB-B-ISR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1R
SI8640AB-B-IS1R
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8421AB-D-IS Description

## Overview

The Skyworks Solutions SI8421AB-D-IS is a high-speed digital isolator designed for robust galvanic isolation in industrial, automotive, and medical applications. It utilizes capacitive isolation technology to provide reinforced isolation while enabling high-speed data transmission. The device is optimized for low-power operation, high common-mode transient immunity (CMTI), and failsafe operation, ensuring signal integrity and reliable communication across isolation barriers.

## Key Features

* Digital isolator with two independent channels
* Data rate: up to 25 Mbps per channel
* Reinforced isolation: 5 kVRMS for 1 minute
* Supply voltage range: 3.0 V to 5.5 V
* Failsafe input feature ensures defined output state under input disconnection or noise conditions
* Low propagation delay: typically 17 ns per channel
* High common-mode transient immunity (CMTI): >100 kV/µs
* Low quiescent current: 1 mA per channel typical
* Compact SOIC-16 package
* Industrial operating temperature range: -40°C to +125°C
* Safety certifications for reinforced isolation suitable for industrial and medical use

## Functional Description

* Provides bidirectional digital signal isolation across a galvanic barrier
* Failsafe input ensures outputs remain in a defined logic state during high-impedance or noisy input conditions
* Independent channels enable multi-signal isolation without crosstalk
* Compatible with TTL and CMOS logic levels
* Capable of high-speed data transfer while maintaining signal integrity
* Reduces design complexity compared to traditional optocouplers and improves system reliability

## Electrical Characteristics

* Supply voltage (VDD1, VDD2): 3.0 V to 5.5 V
* Typical propagation delay: 17 ns per channel
* Maximum propagation delay mismatch: 4 ns
* High-speed digital data transfer: 25 Mbps per channel
* Typical quiescent supply current: 1 mA per channel at 25°C
* Input logic high threshold: 2.0 V minimum at 5 V supply
* Input logic low threshold: 0.8 V maximum at 5 V supply
* Output logic high voltage: VDD - 0.2 V minimum
* Output logic low voltage: 0.2 V maximum
* Common-mode transient immunity: >100 kV/µs

## Isolation and Safety

* Reinforced isolation: 5 kVRMS for 1 minute across channels and power domains
* Working voltage: 1500 V RMS continuous
* Creepage and clearance distances compliant with industrial safety standards
* Provides protection against high-voltage transients, faults, and system-level noise
* Suitable for applications requiring strict isolation, such as medical devices and industrial networks

## Package and Mechanical Information

* Package: SOIC-16
* Pin pitch: 1.27 mm
* Package dimensions: approximately 10.3 × 7.5 mm
* Lead finish: RoHS-compliant tin plating
* Compact footprint suitable for high-density PCB layouts
* Adequate thermal performance for industrial ambient temperature operation

## Applications

* Isolated RS-485, SPI, I²C, and other digital communication interfaces
* Industrial automation requiring galvanic isolation
* Motor drives, inverters, and high-speed control systems
* Medical equipment requiring reinforced isolation
* Noise-sensitive systems where failsafe input protection is critical
* High-speed digital signal isolation across power or communication barriers

The SI8421AB-D-IS provides a highly reliable, high-speed digital isolation solution with integrated failsafe input protection and exceptional common-mode transient immunity. Its compact design, reinforced isolation rating, and high data rate capability make it ideal for industrial, automotive, and medical applications where safe, robust, and deterministic digital signal isolation is required.
SI8421AB-D-IS Compare Parts
  • SI8421AB-D-IS vs SI8431BB-C-IS1
  • SI8421AB-D-IS vs SI8431BB-C-IS
  • SI8421AB-D-IS vs SI8435BB-C-IS1
  • SI8421AB-D-IS vs SI8460BB-A-IS1R
  • SI8421AB-D-IS vs SI8460BB-A-IS1
  • SI8421AB-D-IS vs SI8460BA-B-IS1R
  • SI8421AB-D-IS vs SI8460BA-B-IS1
  • SI8421AB-D-IS vs SI8435BB-D-ISR
  • SI8421AB-D-IS vs SI8435BB-D-IS1R
  • SI8421AB-D-IS vs SI8435BB-D-IS1
  • SI8421AB-D-IS vs SI8435BB-D-IS
  • SI8421AB-D-IS vs SI8431BB-D-IS1R
  • SI8421AB-D-IS vs SI8435BB-C-IS1R
  • SI8421AB-D-IS vs SI8431BB-C-IS1R
  • SI8421AB-D-IS vs SI8435BB-C-IS
  • SI8421AB-D-IS vs SI8431BB-D-ISR
  • SI8421AB-D-IS vs SI8431BB-D-IS1
  • SI8421AB-D-IS vs SI8431BB-D-IS
  • SI8421AB-D-IS vs SI8431BB-C-ISR
  • SI8421AB-D-IS vs SI8435BB-C-ISR
  • SI8421AB-D-IS vs SI8421AB-C-ISR
  • SI8421AB-D-IS vs SI8430AB-C-IS1
  • SI8421AB-D-IS vs SI8430AB-C-IS
  • SI8421AB-D-IS vs SI8421BB-D-ISR
  • SI8421AB-D-IS vs SI8421BB-D-IS
  • SI8421AB-D-IS vs SI8421BB-C-ISR
  • SI8421AB-D-IS vs SI8421BB-C-IS
  • SI8421AB-D-IS vs SI8431AB-D-IS1
  • SI8421AB-D-IS vs SI8430AB-D-IS
  • SI8421AB-D-IS vs SI8421AB-C-IS
  • SI8421AB-D-IS vs SI8420BB-D-ISR
  • SI8421AB-D-IS vs SI8420BB-D-IS
  • SI8421AB-D-IS vs SI8420BB-C-ISR
  • SI8421AB-D-IS vs SI8420BB-C-IS
  • SI8421AB-D-IS vs SI8420AB-D-ISR
  • SI8421AB-D-IS vs SI8420AB-D-IS
  • SI8421AB-D-IS vs SI8421AB-D-ISR
  • SI8421AB-D-IS vs SI8430BB-D-IS
  • SI8421AB-D-IS vs SI8460BB-B-IS1
  • SI8421AB-D-IS vs SI8431AB-D-IS
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.