☰
PC956L0NSZ0F
PC956L0NSZ0F
Obsolete
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 15715
PC956L0NSZ0F Specification
Specification
Part No
PC956L0NSZ0F
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
15 mA
Data Rate
2Mbps
Propagation Delay tpLH / tpHL (Max)
550ns, 400ns
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
4.5V ~ 35V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PC956L0NSZ0F PDF Datasheet
PC956L0NSZ0F Related Parts
PC9D10
PC9D10
Sharp Microelectronics
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
PC911L0YSZ0F
PC911L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC900V0NIZX
PC900V0NIZX
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PC912L0NSZ0F
PC912L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC901V0NSZX
PC901V0NSZX
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC911L0NSZ0F
PC911L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC910L0YSZ0F
PC910L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV OPEN COLL 8DIP
PC910L0YSZ
PC910L0YSZ
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PC910L0NSZ0F
PC910L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV OPEN COLL 8DIP
PC901V0NSZXF
PC901V0NSZXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC900V0NIPXF
PC900V0NIPXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PC900V0YSZXF
PC900V0YSZXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC956L0NSZ0F Compare Parts
  • PC956L0NSZ0F vs PC912L0NSZ
  • PC956L0NSZ0F vs PC900V0NIZXF
  • PC956L0NSZ0F vs PC900V0NSZX
  • PC956L0NSZ0F vs PC900V0NSZXF
  • PC956L0NSZ0F vs PC900V0YSZX
  • PC956L0NSZ0F vs PC900V0YSZXF
  • PC956L0NSZ0F vs PC900V0NIPXF
  • PC956L0NSZ0F vs PC901V0NSZXF
  • PC956L0NSZ0F vs PC910L0NSZ0F
  • PC956L0NSZ0F vs PC910L0YSZ
  • PC956L0NSZ0F vs PC910L0YSZ0F
  • PC956L0NSZ0F vs PC911L0NSZ0F
  • PC956L0NSZ0F vs PC901V0NSZX
  • PC956L0NSZ0F vs PC912L0NSZ0F
  • PC956L0NSZ0F vs PC900V0NIZX
  • PC956L0NSZ0F vs PC911L0YSZ0F
  • PC956L0NSZ0F vs PC9D10
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!