☰
PC900V0NIZX
PC900V0NIZX
Obsolete
Description:  OPTOISO 5KV OPEN COLLECTOR 6SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC900V0NIZX Datasheet
History Price: Obsolete
In Stock: 6080
PC900V0NIZX Specification
Specification
Part No
PC900V0NIZX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
6µs, 3µs
Rise / Fall Time (Typ)
100ns, 50ns
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
PC900V0NIZX PDF Datasheet
PC900V0NIZX Related Parts
PC956L0NSZ0F
PC956L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PC9D10
PC9D10
Sharp Microelectronics
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
PC911L0YSZ0F
PC911L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC912L0NSZ0F
PC912L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC901V0NSZX
PC901V0NSZX
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC911L0NSZ0F
PC911L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV PUSH PULL 8DIP
PC910L0YSZ0F
PC910L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV OPEN COLL 8DIP
PC910L0YSZ
PC910L0YSZ
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PC910L0NSZ0F
PC910L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV OPEN COLL 8DIP
PC901V0NSZXF
PC901V0NSZXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC900V0NIPXF
PC900V0NIPXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PC900V0YSZXF
PC900V0YSZXF
Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6DIP
PC900V0NIZX Compare Parts
  • PC900V0NIZX vs PC912L0NSZ
  • PC900V0NIZX vs PC900V0NIZXF
  • PC900V0NIZX vs PC900V0NSZX
  • PC900V0NIZX vs PC900V0NSZXF
  • PC900V0NIZX vs PC900V0YSZX
  • PC900V0NIZX vs PC900V0YSZXF
  • PC900V0NIZX vs PC900V0NIPXF
  • PC900V0NIZX vs PC901V0NSZXF
  • PC900V0NIZX vs PC910L0NSZ0F
  • PC900V0NIZX vs PC910L0YSZ
  • PC900V0NIZX vs PC910L0YSZ0F
  • PC900V0NIZX vs PC911L0NSZ0F
  • PC900V0NIZX vs PC901V0NSZX
  • PC900V0NIZX vs PC912L0NSZ0F
  • PC900V0NIZX vs PC911L0YSZ0F
  • PC900V0NIZX vs PC9D10
  • PC900V0NIZX vs PC956L0NSZ0F
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.