☰
PC928
PC928
Obsolete
Description:  OPTOISO 4KV 1CH GATE DRVR 14SMT
Manufacturer:  Sharp Microelectronics
Datasheet:   PC928 Datasheet
History Price: Obsolete
In Stock: 7280
PC928 Specification
Specification
Part No
PC928
Category
Isolators Gate Drivers
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
4000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
2µs, 2µs
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
200ns, 200ns
Current - Output High, Low
-
Current - Peak Output
400mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.256", 6.50mm Width)
Supplier Device Package
14-SMT
Approval Agency
UR
PC928 PDF Datasheet
PC928 Related Parts
PC929J00000F
PC929J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC928J00000F
PC928J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923X11
PC923X11
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923L0YSZ0F
PC923L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923X
PC923X
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923L0NSZ0F
PC923L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0NSZ0F
PC924L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0YSZ0F
PC924L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC925L0NSZ0F
PC925L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC929PYJ000F
PC929PYJ000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC929
PC929
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923XI
PC923XI
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PC928 Compare Parts
  • PC928 vs PC924L0YSZ0F
  • PC928 vs PC924L0NSZ0F
  • PC928 vs PC923L0NSZ0F
  • PC928 vs PC923X
  • PC928 vs PC923L0YSZ0F
  • PC928 vs PC923X11
  • PC928 vs PC928J00000F
  • PC928 vs PC929J00000F
  • PC928 vs PC925L0NIP0F
  • PC928 vs PC923XI
  • PC928 vs PC929
  • PC928 vs PC929PYJ000F
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B