PC923L0NSZ0F
PC923L0NSZ0F
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 20900
PC923L0NSZ0F Specification
Specification
Part No
PC923L0NSZ0F
Category
Isolators Gate Drivers
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
200ns, 200ns
Current - Output High, Low
-
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UR
PC923L0NSZ0F PDF Datasheet
PC923L0NSZ0F Related Parts
PC929J00000F
PC929J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC928J00000F
PC928J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923X11
PC923X11
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923L0YSZ0F
PC923L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923X
PC923X
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0NSZ0F
PC924L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0YSZ0F
PC924L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC925L0NSZ0F
PC925L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC929PYJ000F
PC929PYJ000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC928
PC928
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC929
PC929
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923XI
PC923XI
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PC923L0NSZ0F Compare Parts
  • PC923L0NSZ0F vs PC924L0YSZ0F
  • PC923L0NSZ0F vs PC924L0NSZ0F
  • PC923L0NSZ0F vs PC923X
  • PC923L0NSZ0F vs PC923L0YSZ0F
  • PC923L0NSZ0F vs PC923X11
  • PC923L0NSZ0F vs PC928J00000F
  • PC923L0NSZ0F vs PC929J00000F
  • PC923L0NSZ0F vs PC925L0NIP0F
  • PC923L0NSZ0F vs PC923XI
  • PC923L0NSZ0F vs PC929
  • PC923L0NSZ0F vs PC928
  • PC923L0NSZ0F vs PC929PYJ000F
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund