☰
PC3HU72YIP1B
PC3HU72YIP1B
Active
Description:  PHOTOCOUPLER
Manufacturer:  Sharp Microelectronics
History Price: Active
In Stock: 33600
PC3HU72YIP1B Specification
Specification
Part No
PC3HU72YIP1B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
PC3HU72YIP1B Related Parts
PC3H7ABJ000F
PC3H7ABJ000F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357M7J000F
PC357M7J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 4SMD
PC357N1TJ00F
PC357N1TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N1
PC357N1
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N0J000F
PC357N0J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N2TJ00F
PC357N2TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N3
PC357N3
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC3H715NIP0F
PC3H715NIP0F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H715NIP
PC3H715NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H711NIP
PC3H711NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H710NIP
PC3H710NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H7
PC3H7
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3HU72YIP1B Compare Parts
  • PC3HU72YIP1B vs PC357N7J000F
  • PC3HU72YIP1B vs PC3H3J00000F
  • PC3HU72YIP1B vs PC3H410NIP0F
  • PC3HU72YIP1B vs PC3H4J00000F
  • PC3HU72YIP1B vs PC3H4J00001B
  • PC3HU72YIP1B vs PC3H510NIP0F
  • PC3HU72YIP1B vs PC3H411NIP0F
  • PC3HU72YIP1B vs PC3H5J00001B
  • PC3HU72YIP1B vs PC3H7J00000F
  • PC3HU72YIP1B vs PC3H7J00001B
  • PC3HU72YIP1B vs PC3HU7NYIP0B
  • PC3HU72YIP1B vs PC3H7DJ0000F
  • PC3HU72YIP1B vs PC3H7AJ0000F
  • PC3HU72YIP1B vs PC3H710NIP0F
  • PC3HU72YIP1B vs PC3H710NIP1B
  • PC3HU72YIP1B vs PC3H711NIP0F
  • PC3HU72YIP1B vs PC3H711NIP1B
  • PC3HU72YIP1B vs PC3H712NIP1B
  • PC3HU72YIP1B vs PC3H7DJ0001B
  • PC3HU72YIP1B vs PC3H7BJ0001B
  • PC3HU72YIP1B vs PC3H7CJ0000F
  • PC3HU72YIP1B vs PC3H7CJ0001B
  • PC3HU72YIP1B vs PC3H5J00000F
  • PC3HU72YIP1B vs PC3H712NIP0F
  • PC3HU72YIP1B vs PC357N9J000F
  • PC3HU72YIP1B vs PC354NJ0000F
  • PC3HU72YIP1B vs PC367N2J000F
  • PC3HU72YIP1B vs PC357N1J000F
  • PC3HU72YIP1B vs PC357N2J000F
  • PC3HU72YIP1B vs PC357N3J000F
  • PC3HU72YIP1B vs PC357N4J000F
  • PC3HU72YIP1B vs PC357N6J000F
  • PC3HU72YIP1B vs PC365NJ0000F
  • PC3HU72YIP1B vs PC367NJ0000F
  • PC3HU72YIP1B vs PC3H710NIP1H
  • PC3HU72YIP1B vs PC3H712NIP1H
  • PC3HU72YIP1B vs PC364NJ0000F
  • PC3HU72YIP1B vs PC354N1J000F
  • PC3HU72YIP1B vs PC355NJ0000F
  • PC3HU72YIP1B vs PC357NJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!