☰
PC357M7J000F
PC357M7J000F
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 9655
PC357M7J000F Specification
Specification
Part No
PC357M7J000F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-Mini-Flat
PC357M7J000F PDF Datasheet
PC357M7J000F Related Parts
PC3H7ABJ000F
PC3H7ABJ000F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC357N1TJ00F
PC357N1TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N1
PC357N1
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N0J000F
PC357N0J000F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N2TJ00F
PC357N2TJ00F
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC357N3
PC357N3
Sharp Microelectronics
OPTOISO 3.75KV TRANS 4-MINI-FLAT
PC3H715NIP0F
PC3H715NIP0F
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H715NIP
PC3H715NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H711NIP
PC3H711NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H710NIP
PC3H710NIP
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H7
PC3H7
Sharp Microelectronics
OPTOISO 2.5KV TRANS 4-MINI-FLAT
PC3H510NIP
PC3H510NIP
Sharp Microelectronics
OPTOISO 2.5KV DARLNG 4-MINI-FLAT
PC357M7J000F Description
The Sharp Microelectronics PC357M7J000F is an optocoupler, also known as an opto-isolator, designed for various applications requiring electrical isolation between different parts of a circuit. This device is particularly useful in situations where it is necessary to separate high-voltage components from low-voltage control circuits, ensuring safety and signal integrity. Below is a detailed introduction to the PC357M7J000F, including its specifications and parameters.

## Overview

The PC357M7J000F is a high-speed optocoupler that features a phototransistor output. It is designed to provide reliable isolation and signal transmission in a compact package. The device is commonly used in applications such as power supply feedback, signal isolation, and data communication. Its ability to operate at high speeds while maintaining low power consumption makes it suitable for a wide range of electronic applications.

## Key Specifications

1. Isolation Voltage: The PC357M7J000F offers an isolation voltage of 5,000 Vrms, which ensures that the input and output sides of the device are electrically isolated. This high level of isolation is critical for protecting sensitive components from high voltages.

2. Input Current (IF): The device requires a forward input current (IF) of typically 10 mA to operate effectively. This current level is sufficient to activate the internal LED, which generates the optical signal for the phototransistor.

3. Output Current (IC): The maximum output current (IC) for the phototransistor is typically 50 mA. This allows the device to drive loads directly, making it suitable for various applications.

4. Collector-Emitter Voltage (VCE): The maximum collector-emitter voltage (VCE) for the output phototransistor is 80 V. This rating indicates the maximum voltage that can be applied across the collector and emitter terminals without causing damage.

5. Transfer Ratio (CTR): The current transfer ratio (CTR) of the PC357M7J000F is typically in the range of 50% to 600% at an input current of 10 mA. This parameter indicates the efficiency of the optocoupler in transferring the input current to the output side.

6. Propagation Delay: The device features a fast propagation delay time, typically around 4 µs. This quick response time is essential for applications requiring high-speed signal transmission.

7. Temperature Range: The PC357M7J000F is designed to operate within a temperature range of -40°C to +100°C. This wide operating temperature range ensures reliable performance in various environmental conditions.

8. Package Type: The device is available in a compact DIP (Dual In-line Package) form factor, which facilitates easy integration into printed circuit boards (PCBs). The package design also helps in minimizing space requirements in electronic designs.

9. LED Forward Voltage (VF): The forward voltage drop across the internal LED is typically around 1.2 V at the rated forward current. This low forward voltage is beneficial for power efficiency.

## Applications

The Sharp PC357M7J000F optocoupler is suitable for a wide range of applications, including:

- Power Supply Isolation: It is commonly used in switching power supplies to provide feedback isolation, ensuring safe operation and preventing high voltage from affecting low voltage control circuits.
- Signal Isolation: The device can be used to isolate digital signals in communication systems, protecting sensitive components from noise and voltage spikes.
- Microcontroller Interfacing: The optocoupler is often employed in interfacing microcontrollers with high-voltage devices, providing a safe and reliable means of communication.
- Industrial Automation: It is used in industrial control systems to isolate control signals from high-power machinery, enhancing safety and reliability.

## Conclusion

The Sharp Microelectronics PC357M7J000F is a versatile and reliable optocoupler that provides excellent electrical isolation and signal transmission capabilities. With its high isolation voltage, fast response time, and wide operating temperature range, it is an ideal choice for engineers and designers looking to implement safe and efficient isolation in their electronic systems. Whether used in power supply applications, signal isolation, or microcontroller interfacing, the PC357M7J000F continues to be a valuable component in modern electronic designs.
PC357M7J000F Compare Parts
  • PC357M7J000F vs PC357N7J000F
  • PC357M7J000F vs PC3H3J00000F
  • PC357M7J000F vs PC3H410NIP0F
  • PC357M7J000F vs PC3H4J00000F
  • PC357M7J000F vs PC3H4J00001B
  • PC357M7J000F vs PC3H510NIP0F
  • PC357M7J000F vs PC3H411NIP0F
  • PC357M7J000F vs PC3H5J00001B
  • PC357M7J000F vs PC3H7J00000F
  • PC357M7J000F vs PC3H7J00001B
  • PC357M7J000F vs PC3HU7NYIP0B
  • PC357M7J000F vs PC3H7DJ0000F
  • PC357M7J000F vs PC3H7AJ0000F
  • PC357M7J000F vs PC3H710NIP0F
  • PC357M7J000F vs PC3H710NIP1B
  • PC357M7J000F vs PC3H711NIP0F
  • PC357M7J000F vs PC3H711NIP1B
  • PC357M7J000F vs PC3H712NIP1B
  • PC357M7J000F vs PC3H7DJ0001B
  • PC357M7J000F vs PC3H7BJ0001B
  • PC357M7J000F vs PC3H7CJ0000F
  • PC357M7J000F vs PC3H7CJ0001B
  • PC357M7J000F vs PC3H5J00000F
  • PC357M7J000F vs PC3H712NIP0F
  • PC357M7J000F vs PC357N9J000F
  • PC357M7J000F vs PC354NJ0000F
  • PC357M7J000F vs PC367N2J000F
  • PC357M7J000F vs PC357N1J000F
  • PC357M7J000F vs PC357N2J000F
  • PC357M7J000F vs PC357N3J000F
  • PC357M7J000F vs PC357N4J000F
  • PC357M7J000F vs PC357N6J000F
  • PC357M7J000F vs PC365NJ0000F
  • PC357M7J000F vs PC367NJ0000F
  • PC357M7J000F vs PC3H710NIP1H
  • PC357M7J000F vs PC3H712NIP1H
  • PC357M7J000F vs PC3HU72YIP1B
  • PC357M7J000F vs PC364NJ0000F
  • PC357M7J000F vs PC354N1J000F
  • PC357M7J000F vs PC355NJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store