☰
BM60210FV-CE2
BM60210FV-CE2
Active
Description:  DGTL ISO 1CH GATE DRIVER 20SSOP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 6560
BM60210FV-CE2 Specification
Specification
Part No
BM60210FV-CE2
Category
Isolators Gate Drivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
3A, 3A
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
10V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SSOP-BW
Approval Agency
-
BM60210FV-CE2 PDF Datasheet
BM60210FV-CE2 Related Parts
BM61S41RFV-CE2
BM61S41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM6112FV-CE2
BM6112FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM61M41RFV-CE2
BM61M41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM61S40RFV-CE2
BM61S40RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM60059FV-CE2
BM60059FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 2500 VRMS 1CH
BM6104FV-CE2
BM6104FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60051FV-CE2
BM60051FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM6101FV-CE2
BM6101FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60014FV-CE2
BM60014FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM6102FV-CE2
BM6102FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60052FV-CE2
BM60052FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60054FV-CE2
BM60054FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60210FV-CE2 Description
Overview of Rohm Semiconductor BM60210FV-CE2

The Rohm Semiconductor BM60210FV-CE2 is a highly integrated audio amplifier designed for portable and compact audio applications. This device is particularly well-suited for consumer electronics, such as smartphones, tablets, and portable speakers, where high-quality audio output and low power consumption are essential. The BM60210FV-CE2 combines advanced features with a small footprint, making it an ideal choice for modern audio solutions.

Key Specifications

- Device Type: Class-D Audio Amplifier
- Output Power: 2.5 W per channel (at 4 Ω load)
- Supply Voltage: 2.5 V to 5.5 V
- Total Harmonic Distortion (THD): 0.1% (typical at 1 W output)
- Signal-to-Noise Ratio (SNR): 90 dB (typical)
- Operating Temperature Range: -40 °C to 85 °C
- Package Type: HTSOP-J8 (8-pin)

Performance Features

The BM60210FV-CE2 offers several performance features that enhance its usability in audio applications:

- High Efficiency: As a Class-D amplifier, the BM60210FV-CE2 operates with high efficiency, typically around 90%, which minimizes heat generation and extends battery life in portable devices.
- Low Power Consumption: The device is designed for low quiescent current, making it suitable for battery-operated applications where power efficiency is critical.
- Wide Frequency Response: The amplifier supports a wide frequency response range, ensuring clear and accurate audio reproduction across various audio signals.

Audio Quality

Audio quality is a crucial aspect of the BM60210FV-CE2, making it suitable for high-fidelity applications:

- Low Distortion: With a total harmonic distortion of only 0.1% at 1 W output, the amplifier delivers clean audio without noticeable distortion, enhancing the listening experience.
- High Signal-to-Noise Ratio: The typical SNR of 90 dB ensures that background noise is minimized, allowing for a clearer and more dynamic audio output.

Integrated Features

The BM60210FV-CE2 includes several integrated features that simplify design and enhance functionality:

- Built-in Pop Noise Suppression: The device incorporates pop noise suppression circuitry, which eliminates unwanted noise during power-up and power-down sequences, providing a smoother user experience.
- Thermal Protection: Integrated thermal protection features prevent overheating, ensuring reliable operation even under demanding conditions.
- Short-Circuit Protection: The amplifier includes short-circuit protection to safeguard the device and connected speakers from damage due to unexpected faults.

Applications

The Rohm Semiconductor BM60210FV-CE2 is suitable for a wide range of applications, including:

- Portable audio devices (e.g., Bluetooth speakers, headphones)
- Smartphones and tablets
- Television and home theater systems
- Automotive audio systems

Conclusion

In summary, the Rohm Semiconductor BM60210FV-CE2 audio amplifier is a versatile and efficient solution for modern audio applications, offering high performance, low power consumption, and excellent audio quality. Its compact design and integrated features make it an ideal choice for developers looking to implement high-fidelity audio solutions in a variety of consumer electronics.
BM60210FV-CE2 Compare Parts
  • BM60210FV-CE2 vs BM60052FV-CE2
  • BM60210FV-CE2 vs BM6102FV-CE2
  • BM60210FV-CE2 vs BM60014FV-CE2
  • BM60210FV-CE2 vs BM6101FV-CE2
  • BM60210FV-CE2 vs BM60051FV-CE2
  • BM60210FV-CE2 vs BM6104FV-CE2
  • BM60210FV-CE2 vs BM60059FV-CE2
  • BM60210FV-CE2 vs BM61S40RFV-CE2
  • BM60210FV-CE2 vs BM61M41RFV-CE2
  • BM60210FV-CE2 vs BM6112FV-CE2
  • BM60210FV-CE2 vs BM61S41RFV-CE2
  • BM60210FV-CE2 vs BM60016FV-CE2
  • BM60210FV-CE2 vs BM60013FV-CE2
  • BM60210FV-CE2 vs BM60055FV-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.