☰
BM60051FV-CE2
BM60051FV-CE2
Active
Description:  DGTL ISO 2.5KV GATE DRVR 28SSOP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 3765
BM60051FV-CE2 Specification
Specification
Part No
BM60051FV-CE2
Category
Isolators Gate Drivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
260ns, 260ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
-
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
9V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.315", 8.00mm Width)
Supplier Device Package
28-SSOP-BW
Approval Agency
UR
BM60051FV-CE2 PDF Datasheet
BM60051FV-CE2 Related Parts
BM61S41RFV-CE2
BM61S41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM6112FV-CE2
BM6112FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM61M41RFV-CE2
BM61M41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM61S40RFV-CE2
BM61S40RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM60059FV-CE2
BM60059FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 2500 VRMS 1CH
BM6104FV-CE2
BM6104FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM6101FV-CE2
BM6101FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60014FV-CE2
BM60014FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM6102FV-CE2
BM6102FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60210FV-CE2
BM60210FV-CE2
Rohm Semiconductor
DGTL ISO 1CH GATE DRIVER 20SSOP
BM60052FV-CE2
BM60052FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60054FV-CE2
BM60054FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60051FV-CE2 Compare Parts
  • BM60051FV-CE2 vs BM60052FV-CE2
  • BM60051FV-CE2 vs BM60210FV-CE2
  • BM60051FV-CE2 vs BM6102FV-CE2
  • BM60051FV-CE2 vs BM60014FV-CE2
  • BM60051FV-CE2 vs BM6101FV-CE2
  • BM60051FV-CE2 vs BM6104FV-CE2
  • BM60051FV-CE2 vs BM60059FV-CE2
  • BM60051FV-CE2 vs BM61S40RFV-CE2
  • BM60051FV-CE2 vs BM61M41RFV-CE2
  • BM60051FV-CE2 vs BM6112FV-CE2
  • BM60051FV-CE2 vs BM61S41RFV-CE2
  • BM60051FV-CE2 vs BM60016FV-CE2
  • BM60051FV-CE2 vs BM60013FV-CE2
  • BM60051FV-CE2 vs BM60055FV-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.