PS9506L2-V-AX
PS9506L2-V-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN DIP
Manufacturer:  Renesas Electronics
History Price: $3.61
In Stock: 2300
PS9506L2-V-AX Specification
Specification
Part No
PS9506L2-V-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
250ns
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
CSA, SEMKO, UL, VDE
PS9506L2-V-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-AX Compare Parts
  • PS9506L2-V-AX vs PS9307L-E3-AX
  • PS9506L2-V-AX vs PS9308L2-V-E3-AX
  • PS9506L2-V-AX vs PS9308L-E3-AX
  • PS9506L2-V-AX vs PS9505L3-AX
  • PS9506L2-V-AX vs PS9905-Y-AX
  • PS9506L2-V-AX vs PS9308L2-AX
  • PS9506L2-V-AX vs PS9307L-V-E3-AX
  • PS9506L2-V-AX vs PS9306L-AX
  • PS9506L2-V-AX vs PS9505-V-AX
  • PS9506L2-V-AX vs PS9305L-E3-AX
  • PS9506L2-V-AX vs PS9308L2-E3-AX
  • PS9506L2-V-AX vs PS9306L-E3-AX
  • PS9506L2-V-AX vs PS9505-AX
  • PS9506L2-V-AX vs PS9307L-AX
  • PS9506L2-V-AX vs PS9905-Y-V-AX
  • PS9506L2-V-AX vs PS9331L-AX
  • PS9506L2-V-AX vs PS9308L-AX
  • PS9506L2-V-AX vs PS9331L2-AX
  • PS9506L2-V-AX vs PS9307AL2-AX
  • PS9506L2-V-AX vs PS9307L2-AX
  • PS9506L2-V-AX vs PS9331L2-V-AX
  • PS9506L2-V-AX vs PS9552-V-AX
  • PS9506L2-V-AX vs PS9552-AX
  • PS9506L2-V-AX vs PS9552-V-AX
  • PS9506L2-V-AX vs PS9552-AX
  • PS9506L2-V-AX vs PS9031-Y-V-AX
  • PS9506L2-V-AX vs PS9505L2-AX
  • PS9506L2-V-AX vs PS9905-Y-V-AX
  • PS9506L2-V-AX vs PS9505-V-AX
  • PS9506L2-V-AX vs PS9506L2-AX
  • PS9506L2-V-AX vs PS9031-Y-V-F3-AX
  • PS9506L2-V-AX vs PS9531L3-AX
  • PS9506L2-V-AX vs PS9531L2-AX
  • PS9506L2-V-AX vs PS9506L3-V-AX
  • PS9506L2-V-AX vs PS9506L1-V-AX
  • PS9506L2-V-AX vs PS9506L3-AX
  • PS9506L2-V-AX vs PS9531L1-AX
  • PS9506L2-V-AX vs PS9531L1-V-AX
  • PS9506L2-V-AX vs PS9531L2-V-AX
  • PS9506L2-V-AX vs PS9332L2-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.