☰
PS9332L2-E3-AX
PS9332L2-E3-AX
Active
Description:  HI-SPD OPTOCPLR 6PIN SDIP
Manufacturer:  Renesas Electronics
History Price: $4.11
In Stock: 35150
PS9332L2-E3-AX Specification
Specification
Part No
PS9332L2-E3-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
Pulse Width Distortion (Max)
75ns
Rise / Fall Time (Typ)
17ns, 17ns
Current - Output High, Low
1.5A, 1.5A
Current - Peak Output
2A
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CSA, SEMKO, UL, VDE
PS9332L2-E3-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9331L-V-E3-AX
PS9331L-V-E3-AX
Renesas Electronics
OPTOISO 5KV GATE DRIVER 6SDIP GW
PS9332L2-E3-AX Description

The Renesas Electronics PS9332L2-E3-AX is a robust and versatile phototransistor optocoupler designed for isolating and transmitting signals in various applications. This component is part of the Renesas's portfolio aimed at providing high reliability and performance in communication and control systems.

## Key Features

- Optical Isolation: Provides over 5 kV of electrical isolation, safeguarding microcontrollers and other components in high-voltage environments.
- High-Speed Data Transmission: Capable of operating at speeds up to 1 Mbps, enabling fast and efficient signal transfer.
- Temperature Range: Suitable for operation in a wide temperature range of -40°C to +100°C, ensuring reliability in diverse conditions.
- Compact Package: Available in a small DIP (Dual In-line Package) which makes it easy to integrate into various electronic designs.

## Electrical Specifications

## Operating Voltage

- Input (LED): The forward voltage range for the LED is typically between 1.2V to 1.4V, with a maximum input current of 20 mA.

## Output Characteristics

- Collector-Emitter Voltage (VCE): Maximum of 80V, suitable for a wide range of applications requiring significant voltage.
- Current Transfer Ratio (CTR): Typical CTR at 100% (min) and 130% (max) at 10 mA, which is essential for ensuring the efficient transfer of signals.

## Switching Speed

- Rise Time (tr): Typically around 20 µs.
- Fall Time (tf): Similarly, around 20 µs, ensuring rapid response times in controlling applications.

## Absolute Maximum Ratings

This component has defined maximum ratings that users should not exceed, ensuring longevity and preventing damage. The key absolute maximum ratings include:

- LED Forward Current: 20 mA
- LED Reverse Voltage: 5V
- Collector Current: 50 mA
- Operating Temperature: -40°C to +100°C
- Storage Temperature: -40°C to +125°C

## Applications

The PS9332L2-E3-AX is widely used in various applications, including:

- Industrial Automation: Provides safe and reliable communication between sensor systems and microcontrollers.
- Consumer Electronics: Employed in devices requiring signal isolation, such as in power supplies and output transistors.
- Telecommunications: Utilized for signal transmission in communication devices.
- Automotive Systems: Effective in transferring signals between different units within vehicles, ensuring safety and reliability.

## Advantages

- Enhanced Reliability: With high isolation voltage and wide operating temperature range, the PS9332L2-E3-AX supports robust operation even in harsh environments.
- Cost-Effective Solution: Its compact design and efficiency reduce space and costs in circuit designs.
- Flexibility: Suitable for various applications, making it a versatile choice for engineers and designers.

In summary, the Renesas Electronics PS9332L2-E3-AX phototransistor optocoupler is a high-performance component that offers excellent speed, reliability, and versatility for different electronic and electrical applications. Its robust specifications make it an ideal choice for industrial, consumer, and automotive systems.
PS9332L2-E3-AX Compare Parts
  • PS9332L2-E3-AX vs PS9307L-E3-AX
  • PS9332L2-E3-AX vs PS9308L2-V-E3-AX
  • PS9332L2-E3-AX vs PS9308L-E3-AX
  • PS9332L2-E3-AX vs PS9505L3-AX
  • PS9332L2-E3-AX vs PS9905-Y-AX
  • PS9332L2-E3-AX vs PS9308L2-AX
  • PS9332L2-E3-AX vs PS9307L-V-E3-AX
  • PS9332L2-E3-AX vs PS9306L-AX
  • PS9332L2-E3-AX vs PS9505-V-AX
  • PS9332L2-E3-AX vs PS9305L-E3-AX
  • PS9332L2-E3-AX vs PS9308L2-E3-AX
  • PS9332L2-E3-AX vs PS9306L-E3-AX
  • PS9332L2-E3-AX vs PS9505-AX
  • PS9332L2-E3-AX vs PS9307L-AX
  • PS9332L2-E3-AX vs PS9905-Y-V-AX
  • PS9332L2-E3-AX vs PS9331L-AX
  • PS9332L2-E3-AX vs PS9308L-AX
  • PS9332L2-E3-AX vs PS9331L2-AX
  • PS9332L2-E3-AX vs PS9307AL2-AX
  • PS9332L2-E3-AX vs PS9307L2-AX
  • PS9332L2-E3-AX vs PS9331L2-V-AX
  • PS9332L2-E3-AX vs PS9552-V-AX
  • PS9332L2-E3-AX vs PS9552-AX
  • PS9332L2-E3-AX vs PS9552-V-AX
  • PS9332L2-E3-AX vs PS9552-AX
  • PS9332L2-E3-AX vs PS9031-Y-V-AX
  • PS9332L2-E3-AX vs PS9505L2-AX
  • PS9332L2-E3-AX vs PS9905-Y-V-AX
  • PS9332L2-E3-AX vs PS9505-V-AX
  • PS9332L2-E3-AX vs PS9506L2-AX
  • PS9332L2-E3-AX vs PS9031-Y-V-F3-AX
  • PS9332L2-E3-AX vs PS9531L3-AX
  • PS9332L2-E3-AX vs PS9506L2-V-AX
  • PS9332L2-E3-AX vs PS9531L2-AX
  • PS9332L2-E3-AX vs PS9506L3-V-AX
  • PS9332L2-E3-AX vs PS9506L1-V-AX
  • PS9332L2-E3-AX vs PS9506L3-AX
  • PS9332L2-E3-AX vs PS9531L1-AX
  • PS9332L2-E3-AX vs PS9531L1-V-AX
  • PS9332L2-E3-AX vs PS9531L2-V-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend