PS9307L-AX
PS9307L-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRVR 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9307L-AX Datasheet
History Price: $2.38959
In Stock: 10200
PS9307L-AX Specification
Specification
Part No
PS9307L-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bag
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
Pulse Width Distortion (Max)
90ns
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP
Approval Agency
CSA, SEMKO, UL
PS9307L-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9307L-AX Compare Parts
  • PS9307L-AX vs PS9307L-E3-AX
  • PS9307L-AX vs PS9308L2-V-E3-AX
  • PS9307L-AX vs PS9308L-E3-AX
  • PS9307L-AX vs PS9505L3-AX
  • PS9307L-AX vs PS9905-Y-AX
  • PS9307L-AX vs PS9308L2-AX
  • PS9307L-AX vs PS9307L-V-E3-AX
  • PS9307L-AX vs PS9306L-AX
  • PS9307L-AX vs PS9505-V-AX
  • PS9307L-AX vs PS9305L-E3-AX
  • PS9307L-AX vs PS9308L2-E3-AX
  • PS9307L-AX vs PS9306L-E3-AX
  • PS9307L-AX vs PS9505-AX
  • PS9307L-AX vs PS9905-Y-V-AX
  • PS9307L-AX vs PS9331L-AX
  • PS9307L-AX vs PS9308L-AX
  • PS9307L-AX vs PS9331L2-AX
  • PS9307L-AX vs PS9307AL2-AX
  • PS9307L-AX vs PS9307L2-AX
  • PS9307L-AX vs PS9331L2-V-AX
  • PS9307L-AX vs PS9552-V-AX
  • PS9307L-AX vs PS9552-AX
  • PS9307L-AX vs PS9552-V-AX
  • PS9307L-AX vs PS9552-AX
  • PS9307L-AX vs PS9031-Y-V-AX
  • PS9307L-AX vs PS9505L2-AX
  • PS9307L-AX vs PS9905-Y-V-AX
  • PS9307L-AX vs PS9505-V-AX
  • PS9307L-AX vs PS9506L2-AX
  • PS9307L-AX vs PS9031-Y-V-F3-AX
  • PS9307L-AX vs PS9531L3-AX
  • PS9307L-AX vs PS9506L2-V-AX
  • PS9307L-AX vs PS9531L2-AX
  • PS9307L-AX vs PS9506L3-V-AX
  • PS9307L-AX vs PS9506L1-V-AX
  • PS9307L-AX vs PS9506L3-AX
  • PS9307L-AX vs PS9531L1-AX
  • PS9307L-AX vs PS9531L1-V-AX
  • PS9307L-AX vs PS9531L2-V-AX
  • PS9307L-AX vs PS9332L2-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.