PS8501L2-AX
PS8501L2-AX
Active
Description:  OPTOISO 5KV TRANS W/BASE 8SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS8501L2-AX Datasheet
History Price: $3.31
In Stock: 25900
PS8501L2-AX Specification
Specification
Part No
PS8501L2-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
220ns, 350ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
PS8501L2-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8501L2-AX Compare Parts
  • PS8501L2-AX vs PS8101-AX
  • PS8501L2-AX vs PS8101-V-K-AX
  • PS8501L2-AX vs PS8101-K-AX
  • PS8501L2-AX vs PS8802-1-AX
  • PS8501L2-AX vs PS8802-2-AX
  • PS8501L2-AX vs PS8501L2-E3-AX
  • PS8501L2-AX vs PS8501-V-AX
  • PS8501L2-AX vs PS8302L2-V-E3-AX
  • PS8501L2-AX vs PS8101-V-AX
  • PS8501L2-AX vs PS8101-V-AX
  • PS8501L2-AX vs PS8352AL2-AX
  • PS8501L2-AX vs PS8352AL2-E3-AX
  • PS8501L2-AX vs PS8352AL2-V-AX
  • PS8501L2-AX vs PS8352AL2-V-E3-AX
  • PS8501L2-AX vs PS8501-AX
  • PS8501L2-AX vs PS8101-F3-AX
  • PS8501L2-AX vs PS8302L-V-AX
  • PS8501L2-AX vs PS8302L-V-E3-AX
  • PS8501L2-AX vs PS8802-2-F3-AX
  • PS8501L2-AX vs PS8502L3-AX
  • PS8501L2-AX vs PS8502L3-V-AX
  • PS8501L2-AX vs PS8502L3-V-E3-AX
  • PS8501L2-AX vs PS8802-1-F3-AX
  • PS8501L2-AX vs PS8502L2-V-AX
  • PS8501L2-AX vs PS8802-1-V-F3-AX
  • PS8501L2-AX vs PS8802-2-F4-AX
  • PS8501L2-AX vs PS8802-2-V-AX
  • PS8501L2-AX vs PS8802-2-V-F3-AX
  • PS8501L2-AX vs PS8802-1-V-AX
  • PS8501L2-AX vs PS8501L3-V-E3-AX
  • PS8501L2-AX vs PS8501L2-V-AX
  • PS8501L2-AX vs PS8501L2-V-E3-AX
  • PS8501L2-AX vs PS8501L3-V-AX
  • PS8501L2-AX vs PS8101-V-F3-AX
  • PS8501L2-AX vs PS8502-AX
  • PS8501L2-AX vs PS8502-V-AX
  • PS8501L2-AX vs PS8502L1-AX
  • PS8501L2-AX vs PS8502L2-AX
  • PS8501L2-AX vs PS8101-V-K-AX
  • PS8501L2-AX vs PS8821-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.